STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32F7508-DK

Description
STM32F750 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F750 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-19467-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19467-ND
Embedded MCU, DSP Evaluation Boards 497-19467-ND
STM32F750 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32F750 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283972-STM32F7508-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283972-STM32F7508-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283972-STM32F7508-DK
Win Source Part Number: 1283972-STM32F7508-D K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F750 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19467 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield

Win Source Part Number: 1283972-STM32F7508-DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F750
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19467
Base Product Number: STM32
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F7508-DK
Development Boards & Kits - ARM STM32F7508-DK
Development Boards & Kits - ARM

Development Boards & Kits - ARM

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F7508-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F7508-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F7508-DK
DISCOVERY KIT WITH STM32F750N8 M

DISCOVERY KIT WITH STM32F750N8 M

Supplier's Site
Discovery Kit, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics - 94AC2266 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics
94AC2266
Discovery Kit, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics 94AC2266
DISCOVERY KIT, 32BIT ARM CORTEX-M7; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F7; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M7; Silicon Core Number:STM32F750N8H6 ; Kit RoHS Compliant: Yes

DISCOVERY KIT, 32BIT ARM CORTEX-M7; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F7; Core Architecture:ARM; Core Sub-Architecture:Cortex-M7; Silicon Core Number:STM32F750N8H6; Kit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19467-ND 1283972-STM32F7508-DK STM32F7508-DK STM32F7508-DK 94AC2266
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Discovery Kit, 32Bit Arm Cortex-M7; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-CYALKIT-E03-ND - DigiKey
Specs
Supported System Bluetooth Low Energy (BLE)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Development Tool Accessories - 2305123 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details