STMicroelectronics, Inc. Microcontrollers STM32F746ZGY6TR

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18797-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18797-1-ND
Microcontrollers 497-18797-1-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18797-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18797-2-ND
Microcontrollers 497-18797-2-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18797-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18797-6-ND
Microcontrollers 497-18797-6-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262758-STM32F746ZGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262758-STM32F746ZGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262758-STM32F746ZGY6TR
Win Source Part Number: 1262758-STM32F746ZGY 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F7 Core Processor: ARM® Cortex®-M7 Speed: 216MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 143-UFBGA, WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18797-2,STM32F74 6ZGY6TR,497-18797-6, 497-18797-1 Base Product Number: STM32F746

Win Source Part Number: 1262758-STM32F746ZGY6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 143-UFBGA, WLCSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18797-2,STM32F746ZGY6TR,497-18797-6,497-18797-1
Base Product Number: STM32F746

Buy Now Datasheet
32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU - 685-STM32F746ZGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU
685-STM32F746ZGY6TR
32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU 685-STM32F746ZGY6TR
32-bit Cortex-M7 MCU, 216MHz, 1MB Flash, 320KB RAM, 143-pin PBGA Product overview: STM32F746ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 216MHz, 1MB, 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 216MHz, 1MB, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746ZGY6TR can be used for catalog matching and distributor lookup.

32-bit Cortex-M7 MCU, 216MHz, 1MB Flash, 320KB RAM, 143-pin PBGA Product overview: STM32F746ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 216MHz, 1MB, 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 216MHz, 1MB, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746ZGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746ZGY6TR
ARM Microcontrollers - MCU STM32F746ZGY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746ZGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746ZGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746ZGY6TR
IC MCU 32BIT 1MB FLASH 143CSP

IC MCU 32BIT 1MB FLASH 143CSP

Supplier's Site
Microcontrollers - STM32F746ZGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746ZGY6TR
Microcontrollers STM32F746ZGY6TR
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F746ZGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746ZGY6TR
Embedded - Microcontrollers STM32F746ZGY6TR
IC MCU 32BIT 1MB FLASH 143CSP

IC MCU 32BIT 1MB FLASH 143CSP

Supplier's Site Datasheet
Microcontrollers - STM32F746ZGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746ZGY6TR
Microcontrollers STM32F746ZGY6TR
IC MCU 32BIT 1MB FLASH 143CSP

IC MCU 32BIT 1MB FLASH 143CSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18797-1-ND 1262758-STM32F746ZGY6TR 685-STM32F746ZGY6TR STM32F746ZGY6TR STM32F746ZGY6TR STM32F746ZGY6TR STM32F746ZGY6TR STM32F746ZGY6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 216 MHz 216 MHz 50 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 1000 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers