STMicroelectronics, Inc. Microcontrollers STM32F746VGT6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-15819-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15819-ND
Microcontrollers 497-15819-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 8820281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8820281
Microcontrollers 8820281
32-Bit MCU+FPU 1M Flash USB LCD LQFP100

32-Bit MCU+FPU 1M Flash USB LCD LQFP100

Supplier's Site
Microcontrollers - 8820281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8820281P
Microcontrollers 8820281P
32-Bit MCU+FPU 1M Flash USB LCD LQFP100

32-Bit MCU+FPU 1M Flash USB LCD LQFP100

Supplier's Site
Microcontrollers - 1655412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1655412
Microcontrollers 1655412
32-Bit MCU+FPU 1M Flash USB LCD LQFP100

32-Bit MCU+FPU 1M Flash USB LCD LQFP100

Supplier's Site
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F746VGT6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F746VGT6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746VGT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746VGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F746VGT6 - 708505-STM32F746VGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F746VGT6
708505-STM32F746VGT6
Embedded - Embedded - Microcontrollers - STM32F746VGT6 708505-STM32F746VGT6
Manufacturer: STMicroelectronics Win Source Part Number: 708505-STM32F746VGT6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M7 Speed: 216MHz Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 82 Date RAM Size: 320K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708505-STM32F746VGT6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M7
Speed: 216MHz
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.7V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 82
Date RAM Size: 320K x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746VGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746VGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F746VGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746VGT6
Embedded - Microcontrollers STM32F746VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F746VGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746VGT6
Microcontrollers STM32F746VGT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F746VGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746VGT6
Microcontrollers STM32F746VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746VGT6
ARM Microcontrollers - MCU STM32F746VGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-15819-ND 8820281 8820281P 685-STM32F746VGT6 708505-STM32F746VGT6 STM32F746VGT6 STM32F746VGT6 STM32F746VGT6 STM32F746VGT6 STM32F746VGT6
Product Name Microcontrollers Microcontrollers Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F746VGT6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 320 KB 340 KB 1000 KB 320 KB 320 KB 320 KB
ROM 1000 KB 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers