ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746NGH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746NGH7 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32F7
Package: Tray
Package / Case: 216-TFBGA
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Base Product Number: STM32F746
Number of I/O: 168
Oscillator Type: Internal
ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
IC MCU 32BIT 1MB FLASH 216TFBGA
IC MCU 32BIT 1MB FLASH 216TFBGA
IC MCU 32BIT 1MB FLASH 216TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-16794-ND | 685-STM32F746NGH7 | STM32F746NGH7 | STM32F746NGH7 | STM32F746NGH7 | STM32F746NGH7 | STM32F746NGH7 | |
| Product Name | Microcontrollers | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | ||
| Clock Speed | 216 MHz | 26 MHz | 216 MHz | 216 MHz | 216 MHz | |||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||||
| RAM | 320 KB | 320 KB | 320 KB | 320 KB | ||||
| ROM | 1000 KB |