STMicroelectronics, Inc. Microcontrollers STM32F746NGH6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-15818-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15818-ND
Microcontrollers 497-15818-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU - 685-STM32F746NGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU
685-STM32F746NGH6
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU 685-STM32F746NGH6
32-bit ARM Cortex-M7 MCU, 216MHz, 1MB Flash, 168 I/O, PBGA-B216 Product overview: STM32F746NGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746NGH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 216MHz, 1MB Flash, 168 I/O, PBGA-B216 Product overview: STM32F746NGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746NGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F746NGH6 - 708504-STM32F746NGH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F746NGH6
708504-STM32F746NGH6
Embedded - Embedded - Microcontrollers - STM32F746NGH6 708504-STM32F746NGH6
Manufacturer: STMicroelectronics Win Source Part Number: 708504-STM32F746NGH6 Series: TPS series Series: STM32 F7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M7 Speed: 216MHz Package: 216-TFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F746 Categories: Integrated Circuits (ICs) Manufacturer Package: 216-TFBGA (13x13) Alternative Parts (Cross-Reference): STM32F746BGT6; Introduction Date: May 26, 2015 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708504-STM32F746NGH6
Series: TPS series
Series: STM32 F7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M7
Speed: 216MHz
Package: 216-TFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F746
Categories: Integrated Circuits (ICs)
Manufacturer Package: 216-TFBGA (13x13)
Alternative Parts (Cross-Reference): STM32F746BGT6;
Introduction Date: May 26, 2015
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746NGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746NGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746NGH6
IC MCU 32BIT 1MB FLASH 216TFBGA

IC MCU 32BIT 1MB FLASH 216TFBGA

Supplier's Site
Microcontrollers - STM32F746NGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746NGH6
Microcontrollers STM32F746NGH6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics - 51Y5135 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics
51Y5135
Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics 51Y5135
MCU, 32BIT, 216MHZ, TFBGA-216; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:216Pins RoHS Compliant: Yes

MCU, 32BIT, 216MHZ, TFBGA-216; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:216Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F746NGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746NGH6
Microcontrollers STM32F746NGH6
IC MCU 32BIT 1MB FLASH 216TFBGA

IC MCU 32BIT 1MB FLASH 216TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746NGH6
ARM Microcontrollers - MCU STM32F746NGH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F746NGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746NGH6
Embedded - Microcontrollers STM32F746NGH6
IC MCU 32BIT 1MB FLASH 216TFBGA

IC MCU 32BIT 1MB FLASH 216TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-15818-ND 685-STM32F746NGH6 708504-STM32F746NGH6 STM32F746NGH6 STM32F746NGH6 51Y5135 STM32F746NGH6 STM32F746NGH6 STM32F746NGH6
Product Name Microcontrollers ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F746NGH6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 1000 KB 320 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers