STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F746NEH6 STM32F746NEH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708503-STM32F746NEH6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M7 Speed: 216MHz Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F746 Categories: Integrated Circuits Supplier Device Package: 216-TFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 216-TFBGA Alternative Parts (Cross-Reference): STM32F746BET6; Introduction Date: May 26, 2015 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 168 Date RAM Size: 320K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708503-STM32F746NEH6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M7 Speed: 216MHz Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F746 Categories: Integrated Circuits Supplier Device Package: 216-TFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 216-TFBGA Alternative Parts (Cross-Reference): STM32F746BET6; Introduction Date: May 26, 2015 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 168 Date RAM Size: 320K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F746NEH6 - 708503-STM32F746NEH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F746NEH6
708503-STM32F746NEH6
Embedded - Embedded - Microcontrollers - STM32F746NEH6 708503-STM32F746NEH6
Manufacturer: STMicroelectronics Win Source Part Number: 708503-STM32F746NEH6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M7 Speed: 216MHz Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F746 Categories: Integrated Circuits Supplier Device Package: 216-TFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 216-TFBGA Alternative Parts (Cross-Reference): STM32F746BET6; Introduction Date: May 26, 2015 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 168 Date RAM Size: 320K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708503-STM32F746NEH6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M7
Speed: 216MHz
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F746
Categories: Integrated Circuits
Supplier Device Package: 216-TFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 216-TFBGA
Alternative Parts (Cross-Reference): STM32F746BET6;
Introduction Date: May 26, 2015
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 168
Date RAM Size: 320K x 8

Buy Now
Microcontrollers - 497-16615-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16615-ND
Microcontrollers 497-16615-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F746NEH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F746NEH6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F746NEH6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746NEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746NEH6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746NEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746NEH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F746NEH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746NEH6
Embedded - Microcontrollers STM32F746NEH6
IC MCU 32BIT 512KB FLSH 216TFBGA

IC MCU 32BIT 512KB FLSH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F746NEH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746NEH6
Microcontrollers STM32F746NEH6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746NEH6
ARM Microcontrollers - MCU STM32F746NEH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746NEH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746NEH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746NEH6
IC MCU 32BIT 512KB FLSH 216TFBGA

IC MCU 32BIT 512KB FLSH 216TFBGA

Supplier's Site
Microcontrollers - STM32F746NEH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746NEH6
Microcontrollers STM32F746NEH6
IC MCU 32BIT 512KB FLSH 216TFBGA

IC MCU 32BIT 512KB FLSH 216TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708503-STM32F746NEH6 497-16615-ND 685-STM32F746NEH6 STM32F746NEH6 STM32F746NEH6 STM32F746NEH6 STM32F746NEH6 STM32F746NEH6
Product Name Embedded - Embedded - Microcontrollers - STM32F746NEH6 Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 216 MHz 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz
RAM 512 KB 320 KB 320 KB 320 KB 320 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to ? volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers