STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F746IGK6 STM32F746IGK6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851825-STM32F746IGK6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F746 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851825-STM32F746IGK6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F746 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F746IGK6 - 851825-STM32F746IGK6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F746IGK6
851825-STM32F746IGK6
Embedded - Embedded - Microcontrollers - STM32F746IGK6 851825-STM32F746IGK6
Manufacturer: STMicroelectronics Win Source Part Number: 851825-STM32F746IGK6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 140 Family Name: STM32F746 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851825-STM32F746IGK6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 140
Family Name: STM32F746
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-15816-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15816-ND
Microcontrollers 497-15816-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 8820275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8820275P
Microcontrollers 8820275P
32-Bit MCU+FPU 1M Flash USB LCD UFBGA176

32-Bit MCU+FPU 1M Flash USB LCD UFBGA176

Supplier's Site
Microcontrollers - 8820275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8820275
Microcontrollers 8820275
32-Bit MCU+FPU 1M Flash USB LCD UFBGA176

32-Bit MCU+FPU 1M Flash USB LCD UFBGA176

Supplier's Site
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU - 685-STM32F746IGK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU
685-STM32F746IGK6
ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU 685-STM32F746IGK6
32-bit ARM Cortex-M7 MCU, 216MHz, 1MB Flash, 140 I/O, 176-Pin Product overview: STM32F746IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IGK6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 216MHz, 1MB Flash, 140 I/O, 176-Pin Product overview: STM32F746IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IGK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F746IGK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746IGK6
Microcontrollers STM32F746IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F746IGK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746IGK6
Microcontrollers STM32F746IGK6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746IGK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746IGK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746IGK6
ARM Microcontrollers - MCU STM32F746IGK6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F746IGK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746IGK6
Embedded - Microcontrollers STM32F746IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851825-STM32F746IGK6 497-15816-ND 8820275P 8820275 685-STM32F746IGK6 STM32F746IGK6 STM32F746IGK6 STM32F746IGK6 STM32F746IGK6 STM32F746IGK6
Product Name Embedded - Embedded - Microcontrollers - STM32F746IGK6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 216MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
I/O Ports 140 140 140
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 340 KB 320 KB 320 KB 320 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details