STMicroelectronics, Inc. Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP STM32F746G-DISCO

Description
Manufacturer: STMicroelectronics Series: STM32F7 Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Contents: Board(s), LCD Utilized IC / Part: STM32 F7 Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Series: STM32F7 Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Contents: Board(s), LCD Utilized IC / Part: STM32 F7 Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Series: STM32F7 Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Contents: Board(s), LCD Utilized IC / Part: STM32 F7 Mounting Type: Fixed

Manufacturer: STMicroelectronics
Series: STM32F7
Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Contents: Board(s), LCD
Utilized IC / Part: STM32 F7
Mounting Type: Fixed

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-15680-5-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15680-5-ND
Embedded MCU, DSP Evaluation Boards 497-15680-5-ND
STM32 F7 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32 F7 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - STM32F746G-DISCO - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
STM32F746G-DISCO
Embedded MCU, DSP Evaluation Boards STM32F746G-DISCO
DISCOVERY STM32 F7 EVAL BRD

DISCOVERY STM32 F7 EVAL BRD

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F746G-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F746G-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F746G-DISCO
DISCOVERY STM32 F7 EVAL BRD

DISCOVERY STM32 F7 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F746G-DISCO
Development Boards & Kits - ARM STM32F746G-DISCO
Development Boards & Kits - ARM 32F746GDISCOVERY Discovery Kit

Development Boards & Kits - ARM 32F746GDISCOVERY Discovery Kit

Buy Now Datasheet
Dev Board, Cortex-M7 Discovery; Silicon Manufacturer Stmicroelectronics - 49Y1253 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Cortex-M7 Discovery; Silicon Manufacturer Stmicroelectronics
49Y1253
Dev Board, Cortex-M7 Discovery; Silicon Manufacturer Stmicroelectronics 49Y1253
DEV BOARD, CORTEX-M7 DISCOVERY; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M7; Silicon Core Number:STM32F746NG; Kit Contents:Dev Board STM32F746NG; Product Range:- RoHS Compliant: Yes

DEV BOARD, CORTEX-M7 DISCOVERY; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Core Architecture:ARM; Core Sub-Architecture:Cortex-M7; Silicon Core Number:STM32F746NG; Kit Contents:Dev Board STM32F746NG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15680-5-ND STM32F746G-DISCO STM32F746G-DISCO STM32F746G-DISCO 49Y1253
Product Name Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Dev Board, Cortex-M7 Discovery; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-9+ (WITH CONN) - TB-BAT-9C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576764 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers