High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM Product overview: STM32F745VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F745VEH6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 708500-STM32F745VEH6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M7
Speed: 216MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.7V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-UFBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,088
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 82
Date RAM Size: 320K x 8
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-TFBGA (8x8)
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 512KB FLSH 100TFBGA
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-TFBGA (8x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F745VEH6 | 708500-STM32F745VEH6 | 497-16789-ND | STM32F745VEH6 | STM32F745VEH6 | STM32F745VEH6 | STM32F745VEH6 |
| Product Name | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32F745VEH6 | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Clock Speed | 26 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | ||
| Supply Voltage | 1.7 to ? volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | |||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 512 KB | 320 KB | 320 KB | 320 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |