ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM Product overview: STM32F745IET7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F745IET7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1262719-STM32F745IET
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32
ARM Microcontrollers - MCU ARM -based Cortex -M7 32b MCU+FPU, 462DMIPS, up to 1MB Flash/320+16+ 4KB RAM, USB OTG HS/FS, ethernet, 18 TIMs, 3 ADCs, 25 com itf, cam & LCD
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 512KB FLASH 176LQFP
IC MCU 32BIT 512KB FLASH 176LQFP
IC MCU 32BIT 512KB FLASH 176LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F745IET7-ND | 685-STM32F745IET7 | 1262719-STM32F745IET7 | STM32F745IET7 | STM32F745IET7 | STM32F745IET7 | STM32F745IET7 | STM32F745IET7 |
| Product Name | Microcontrollers | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | ||
| Clock Speed | 216 MHz | 26 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||||
| RAM | 320 KB | 512 KB | 320 KB | 320 KB | 320 KB | |||
| ROM | 512 KB |