ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-WLCSP (4.2x4.7)
Win Source Part Number: 1262746-STM32F733VEY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-UFBGA, WLCSP
Supplier Device Package: 100-WLCSP (4.2x4.7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F733
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM Product overview: STM32F733VEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F733VEY6TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLSH 100WLCSP
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-WLCSP (4.2x4.7)
IC MCU 32BIT 512KB FLSH 100WLCSP
ARM Microcontrollers - MCU 16/32-BITS MICROS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F733VEY6TR-ND | 1262746-STM32F733VEY6TR | 685-STM32F733VEY6TR | STM32F733VEY6TR | STM32F733VEY6TR | STM32F733VEY6TR | STM32F733VEY6TR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 216 MHz | 216 MHz | 26 MHz | 216 MHz | 216 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 512 KB | 256 KB | 256 KB | |||
| ROM | 512 KB |