STMicroelectronics, Inc. Microcontrollers STM32F723ZET6

Description
MCU+FPU Cortex-M7 512K Flash LQFP144
Request a Quote Datasheet
Description
MCU+FPU Cortex-M7 512K Flash LQFP144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1358234P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1358234P
Microcontrollers 1358234P
MCU+FPU Cortex-M7 512K Flash LQFP144

MCU+FPU Cortex-M7 512K Flash LQFP144

Supplier's Site
Microcontrollers - 1358234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1358234
Microcontrollers 1358234
MCU+FPU Cortex-M7 512K Flash LQFP144

MCU+FPU Cortex-M7 512K Flash LQFP144

Supplier's Site
ARM Cortex-M 32-bit 216MHz 512KB Embedded Microcontroller MCU - 685-STM32F723ZET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 216MHz 512KB Embedded Microcontroller MCU
685-STM32F723ZET6
ARM Cortex-M 32-bit 216MHz 512KB Embedded Microcontroller MCU 685-STM32F723ZET6
32-bit ARM Cortex-M7 MCU, 216MHz, 512KB Flash, 112 I/O, 144-pin Product overview: STM32F723ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F723ZET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 216MHz, 512KB Flash, 112 I/O, 144-pin Product overview: STM32F723ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 216MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 216MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F723ZET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F723ZET6 - 898182-STM32F723ZET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F723ZET6
898182-STM32F723ZET6
Embedded - Embedded - Microcontrollers - STM32F723ZET6 898182-STM32F723ZET6
Manufacturer: STMicroelectronics Win Source Part Number: 898182-STM32F723ZET6 Series: STM32F7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M7 Speed: 216MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F723 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17189, STM32F723ZET6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898182-STM32F723ZET6
Series: STM32F7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F723
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17189, STM32F723ZET6-ND

Buy Now Datasheet
Microcontrollers - 497-17189-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17189-ND
Microcontrollers 497-17189-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F723ZET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F723ZET6
Embedded - Microcontrollers STM32F723ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F723ZET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F723ZET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F723ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F723ZET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F723ZET6
Microcontrollers STM32F723ZET6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F723ZET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F723ZET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F723ZET6
512KB 1.7V~3.6V ARM-MSeries 256KB 216MHz FLASH 112 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.7V~3.6V ARM-MSeries 256KB 216MHz FLASH 112 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F723ZET6
ARM Microcontrollers - MCU STM32F723ZET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F723ZET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F723ZET6
Microcontrollers STM32F723ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1358234P 1358234 685-STM32F723ZET6 898182-STM32F723ZET6 497-17189-ND STM32F723ZET6 STM32F723ZET6 STM32F723ZET6 STM32F723ZET6 STM32F723ZET6 STM32F723ZET6
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 216MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F723ZET6 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Package Type QFP; Other; LQFP QFP; Other; Lqfp QFP; Other; 144-LQFP (20x20) LFQP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Pin Count 144 144 144
RAM 256 KB 512 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details