STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F723IEK6 STM32F723IEK6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 770966-STM32F723IEK6 Series: STM32 F7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M7 Speed: 216MHz Package: 176-UFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 138 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F723IE Categories: Integrated Circuits (ICs) Manufacturer Package: 176-UFBGA (10x10) Alternative Parts (Cross-Reference): STM32F723IET6; STM32F723IEK7; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 770966-STM32F723IEK6 Series: STM32 F7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M7 Speed: 216MHz Package: 176-UFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 138 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F723IE Categories: Integrated Circuits (ICs) Manufacturer Package: 176-UFBGA (10x10) Alternative Parts (Cross-Reference): STM32F723IET6; STM32F723IEK7; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F723IEK6 - 770966-STM32F723IEK6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F723IEK6
770966-STM32F723IEK6
Embedded - Embedded - Microcontrollers - STM32F723IEK6 770966-STM32F723IEK6
Manufacturer: STMicroelectronics Win Source Part Number: 770966-STM32F723IEK6 Series: STM32 F7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M7 Speed: 216MHz Package: 176-UFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 138 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F723IE Categories: Integrated Circuits (ICs) Manufacturer Package: 176-UFBGA (10x10) Alternative Parts (Cross-Reference): STM32F723IET6; STM32F723IEK7; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770966-STM32F723IEK6
Series: STM32 F7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M7
Speed: 216MHz
Package: 176-UFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 138
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F723IE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-UFBGA (10x10)
Alternative Parts (Cross-Reference): STM32F723IET6; STM32F723IEK7;
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-17186-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17186-ND
Microcontrollers 497-17186-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

Buy Now Datasheet
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F723IEK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F723IEK6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F723IEK6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM Product overview: STM32F723IEK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F723IEK6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM Product overview: STM32F723IEK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F723IEK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics - 13AC3997 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics
13AC3997
Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics 13AC3997
MCU, ARM CORTEX-M7, 216MHZ, UFBGA-176; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of RoHS Compliant: Yes

MCU, ARM CORTEX-M7, 216MHZ, UFBGA-176; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F723IEK6
Embedded - Microcontrollers STM32F723IEK6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F723IEK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F723IEK6
Microcontrollers STM32F723IEK6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F723IEK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F723IEK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F723IEK6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F723IEK6
ARM Microcontrollers - MCU STM32F723IEK6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F723IEK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F723IEK6
Microcontrollers STM32F723IEK6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 770966-STM32F723IEK6 497-17186-ND 685-STM32F723IEK6 13AC3997 STM32F723IEK6 STM32F723IEK6 STM32F723IEK6 STM32F723IEK6 STM32F723IEK6
Product Name Embedded - Embedded - Microcontrollers - STM32F723IEK6 Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 216 MHz 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz
RAM 512 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to ? volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C02032800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers