The STM32F723ICT6 is a 32-bit microcontroller based on the Arm® Cortex®-M7 core, featuring a floating-point unit (FPU) and capable of executing at frequencies up to 216 MHz. It delivers a performance of 462 DMIPS and supports DSP instructions, making it suitable for high-performance applications. The device includes up to 512 KB of Flash memory with various protection mechanisms, and a total of 256 KB of SRAM, which includes dedicated TCM RAM for real-time data processing. This microcontroller supports a wide range of connectivity options, including USB OTG HS/FS, multiple USARTs, I2C interfaces, and SPI interfaces, along with advanced features such as a true random number generator and a hardware calendar for real-time clock applications. It also incorporates three 12-bit ADCs with a maximum sampling rate of 2.4 MSPS and dual 12-bit DACs. The STM32F723ICT6 is designed with low-power modes, including Sleep, Stop, and Standby, making it suitable for battery-operated devices. It is available in various package options, including LQFP and UFBGA, providing flexibility for different design requirements. This microcontroller is ideal for applications requiring high processing power, extensive connectivity, and efficient power management.
Win Source Part Number: 1262693-STM32F723ICT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 138
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Fake Threat In the Open Market: 69 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 256 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM Product overview: STM32F723ICT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F723ICT6 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 256 Kbytes Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 256KB FLASH 176LQFP
IC MCU 32BIT 256KB FLASH 176LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262693-STM32F723ICT6 | STM32F723ICT6-ND | 685-STM32F723ICT6 | STM32F723ICT6 | STM32F723ICT6 | STM32F723ICT6 | STM32F723ICT6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 216 MHz | 216 MHz | 26 MHz | 216 MHz | 216 MHz | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to ? volts | 3.6 volts |