STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32F4DISCOVERY

Description
Win Source Part Number: 1283986-STM32F4DISCO VERY Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F407VGT6 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-11455,-STM32F4DI SCOVERY Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283986-STM32F4DISCO VERY Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F407VGT6 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-11455,-STM32F4DI SCOVERY Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283986-STM32F4DISCOVERY - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283986-STM32F4DISCOVERY
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283986-STM32F4DISCOVERY
Win Source Part Number: 1283986-STM32F4DISCO VERY Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F407VGT6 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-11455,-STM32F4DI SCOVERY Product Status: Obsolete

Win Source Part Number: 1283986-STM32F4DISCOVERY
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F407VGT6
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-11455,-STM32F4DISCOVERY
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-11455-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-11455-ND
Embedded MCU, DSP Evaluation Boards 497-11455-ND
STM32F407VGT6 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F407VGT6 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F4DISCOVERY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F4DISCOVERY
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F4DISCOVERY
DISCOVERY STM32F407VGT6 EVAL BRD

DISCOVERY STM32F407VGT6 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283986-STM32F4DISCOVERY 497-11455-ND STM32F4DISCOVERY
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,MAR-4,VV105,50 OHM / RoHS - TB-432-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details