ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 1MB FLASH 100LQFP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LQFP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F479VGT6-ND | STM32F479VGT6 | STM32F479VGT6 | STM32F479VGT6 | STM32F479VGT6 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 14x12b; D/A 2x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | ||
| ROM | 1000 KB |