High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 2 Mbytes of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART accelerator, FMC with SDRAM, dual Quad SPI, TFT, MIPI-DSI, HW crypto Product overview: STM32F479NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, Dual, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, Dual, 180 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F479NIH6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Manufacturer: STMicroelectronics
Win Source Part Number: 851313-STM32F479NIH6
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 161
Family Name: STM32F479
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
IC MCU 32BIT 2MB FLASH 216TFBGA
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 2MB FLASH 216TFBGA
IC MCU 32BIT 2MB FLASH 216TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F479NIH6 | 497-16241-ND | 851313-STM32F479NIH6 | STM32F479NIH6 | STM32F479NIH6 | STM32F479NIH6 | STM32F479NIH6 | STM32F479NIH6 |
| Product Name | High-Performance ARM Cortex-M Dual 180 MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F479NIH6 | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 26 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| Supply Voltage | 1.7 to ? volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB |