STMicroelectronics, Inc. Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP STM32F469I-DISCO

Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Series: STM32F4 Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F469 Mounting Type: Fixed Contents: Board(s), LCD
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Series: STM32F4 Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F469 Mounting Type: Fixed Contents: Board(s), LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Series: STM32F4 Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Utilized IC / Part: STM32F469 Mounting Type: Fixed Contents: Board(s), LCD

Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32F469
Mounting Type: Fixed
Contents: Board(s), LCD

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-15990-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15990-ND
Embedded MCU, DSP Evaluation Boards 497-15990-ND
STM32F469 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F469 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Board, Discovery, Arduino; Silicon Manufacturer Stmicroelectronics - 68Y1303 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Discovery, Arduino; Silicon Manufacturer Stmicroelectronics
68Y1303
Dev Board, Discovery, Arduino; Silicon Manufacturer Stmicroelectronics 68Y1303
DEV BOARD, DISCOVERY, ARDUINO; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F469NI; Kit Contents:Dev board RoHS Compliant: Yes

DEV BOARD, DISCOVERY, ARDUINO; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F469NI; Kit Contents:Dev board RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F469I-DISCO
Development Boards & Kits - ARM STM32F469I-DISCO
Development Boards & Kits - ARM Discovery kit with STM32F469NI MCU

Development Boards & Kits - ARM Discovery kit with STM32F469NI MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F469I-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F469I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F469I-DISCO
DISCOVERY STM32F469 EVAL BRD

DISCOVERY STM32F469 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15990-ND 68Y1303 STM32F469I-DISCO STM32F469I-DISCO
Product Name Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Dev Board, Discovery, Arduino; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-5453+,CA1389,0.05-4 GHZ - TB-534-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2305105 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details