STMicroelectronics, Inc. Microcontrollers STM32F469AEH6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F469AEH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F469AEH6-ND
Microcontrollers STM32F469AEH6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
High-Performance ARM Cortex-M Dual 180 MHz Embedded Microcontroller MCU - 685-STM32F469AEH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M Dual 180 MHz Embedded Microcontroller MCU
685-STM32F469AEH6
High-Performance ARM Cortex-M Dual 180 MHz Embedded Microcontroller MCU 685-STM32F469AEH6
High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 512 Kbytes of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, Dual QSPI, TFT, MIPI-DSI Product overview: STM32F469AEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, Dual, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, Dual, 180 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F469AEH6 can be used for catalog matching and distributor lookup.

High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 512 Kbytes of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, Dual QSPI, TFT, MIPI-DSI Product overview: STM32F469AEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, Dual, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, Dual, 180 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F469AEH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262873-STM32F469AEH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262873-STM32F469AEH6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262873-STM32F469AEH6
Win Source Part Number: 1262873-STM32F469AEH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tape & Reel (TR) Standard Package: 2,496 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 169-UFBGA Supplier Device Package: 169-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F469

Win Source Part Number: 1262873-STM32F469AEH6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tape & Reel (TR)
Standard Package: 2,496
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 169-UFBGA
Supplier Device Package: 169-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F469

Buy Now Datasheet
Embedded - Microcontrollers - STM32F469AEH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F469AEH6
Embedded - Microcontrollers STM32F469AEH6
IC MCU 32BIT 512KB FLSH 169UFBGA

IC MCU 32BIT 512KB FLSH 169UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F469AEH6
ARM Microcontrollers - MCU STM32F469AEH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F469AEH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F469AEH6
Microcontrollers STM32F469AEH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F469AEH6-ND 685-STM32F469AEH6 1262873-STM32F469AEH6 STM32F469AEH6 STM32F469AEH6 STM32F469AEH6
Product Name Microcontrollers High-Performance ARM Cortex-M Dual 180 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 26 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 384 KB 512 KB 384 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details