STMicroelectronics, Inc. Microcontrollers STM32F446ZET6

Description
STM32F446ZET6, STM32 Microcontrollers
Request a Quote Datasheet
Description
STM32F446ZET6, STM32 Microcontrollers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1962046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962046
Microcontrollers 1962046
STM32F446ZET6, STM32 Microcontrollers

STM32F446ZET6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962046P
Microcontrollers 1962046P
STM32F446ZET6, STM32 Microcontrollers

STM32F446ZET6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962045
Microcontrollers 1962045
STM32F446ZET6, STM32 Microcontrollers

STM32F446ZET6, STM32 Microcontrollers

Supplier's Site
STM series - STM32F446ZET6 - 708495-STM32F446ZET6 - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32F446ZET6
708495-STM32F446ZET6
STM series - STM32F446ZET6 708495-STM32F446ZET6
Manufacturer: STMicroelectronics Win Source Part Number: 708495-STM32F446ZET6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F446ZE Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Alternative Parts (Cross-Reference): MK30X128VLQ100; PK40DN512ZVLQ10; SPC5643LFF2VLQ8; MK10X128VLQ100; Introduction Date: December 08, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 114 Date RAM Size: 128K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708495-STM32F446ZET6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F446ZE
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Alternative Parts (Cross-Reference): MK30X128VLQ100; PK40DN512ZVLQ10; SPC5643LFF2VLQ8; MK10X128VLQ100;
Introduction Date: December 08, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2034
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 114
Date RAM Size: 128K x 8

Buy Now Datasheet
Microcontrollers - 497-15374-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15374-ND
Microcontrollers 497-15374-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU - 685-STM32F446ZET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU
685-STM32F446ZET6
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU 685-STM32F446ZET6
32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 144-Pin PQFP Product overview: STM32F446ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 144-Pin PQFP Product overview: STM32F446ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F446ZET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F446ZET6
Embedded - Microcontrollers STM32F446ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F446ZET6
ARM Microcontrollers - MCU STM32F446ZET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F446ZET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F446ZET6
Microcontrollers STM32F446ZET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics - 52Y1129 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics
52Y1129
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics 52Y1129
MCU, 32BIT, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F446ZET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F446ZET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F446ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F446ZET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F446ZET6
Microcontrollers STM32F446ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F446ZET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F446ZET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F446ZET6
512KB 1.7V~3.6V CM4 128KB 180MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.7V~3.6V CM4 128KB 180MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1962046 1962046P 708495-STM32F446ZET6 497-15374-ND 685-STM32F446ZET6 STM32F446ZET6 STM32F446ZET6 STM32F446ZET6 52Y1129 STM32F446ZET6 STM32F446ZET6 STM32F446ZET6
Product Name Microcontrollers Microcontrollers STM series - STM32F446ZET6 Microcontrollers ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB 512 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP
Pin Count 144 144 144 144
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details