STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F446ZEJ6TR

Description
Win Source Part Number: 1262904-STM32F446ZEJ 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-UFBGA Supplier Device Package: 144-UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F446ZEJ6TR,497- 19360-6,497-19360-1, 497-19360-2 Base Product Number: STM32F446
Request a Quote Datasheet
Description
Win Source Part Number: 1262904-STM32F446ZEJ 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-UFBGA Supplier Device Package: 144-UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F446ZEJ6TR,497- 19360-6,497-19360-1, 497-19360-2 Base Product Number: STM32F446
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262904-STM32F446ZEJ6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262904-STM32F446ZEJ6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262904-STM32F446ZEJ6TR
Win Source Part Number: 1262904-STM32F446ZEJ 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-UFBGA Supplier Device Package: 144-UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F446ZEJ6TR,497- 19360-6,497-19360-1, 497-19360-2 Base Product Number: STM32F446

Win Source Part Number: 1262904-STM32F446ZEJ6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-UFBGA
Supplier Device Package: 144-UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F446ZEJ6TR,497-19360-6,497-19360-1,497-19360-2
Base Product Number: STM32F446

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU - 685-STM32F446ZEJ6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU
685-STM32F446ZEJ6TR
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU 685-STM32F446ZEJ6TR
32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 144-pin BGA Product overview: STM32F446ZEJ6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEJ6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 144-pin BGA Product overview: STM32F446ZEJ6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEJ6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19360-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19360-1-ND
Microcontrollers 497-19360-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-19360-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19360-2-ND
Microcontrollers 497-19360-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-19360-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19360-6-ND
Microcontrollers 497-19360-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F446ZEJ6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F446ZEJ6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F446ZEJ6TR
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F446ZEJ6TR
ARM Microcontrollers - MCU STM32F446ZEJ6TR
ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 180 MHz CPU, ART Accelerator, Dual QSPI

ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 180 MHz CPU, ART Accelerator, Dual QSPI

Buy Now Datasheet
Embedded - Microcontrollers - STM32F446ZEJ6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F446ZEJ6TR
Embedded - Microcontrollers STM32F446ZEJ6TR
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F446ZEJ6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F446ZEJ6TR
Microcontrollers STM32F446ZEJ6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - STM32F446ZEJ6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F446ZEJ6TR
Microcontrollers STM32F446ZEJ6TR
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262904-STM32F446ZEJ6TR 685-STM32F446ZEJ6TR 497-19360-1-ND STM32F446ZEJ6TR STM32F446ZEJ6TR STM32F446ZEJ6TR STM32F446ZEJ6TR STM32F446ZEJ6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 26 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details