STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F446ZEJ6 STM32F446ZEJ6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898179-STM32F446ZEJ6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 144-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F446 Categories: Integrated Circuits (ICs) Case / Package: 144-UFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F446ZEJ6-ND, 497-17474-2INACTIVE, 497-17474-6, 497-17474-1-ND, 497-17474-2-ND, 497-17474, 497-17474-6INACTIVE, 497-17474-6-ND, 497-17474-2, 497-17474-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898179-STM32F446ZEJ6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 144-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F446 Categories: Integrated Circuits (ICs) Case / Package: 144-UFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F446ZEJ6-ND, 497-17474-2INACTIVE, 497-17474-6, 497-17474-1-ND, 497-17474-2-ND, 497-17474, 497-17474-6INACTIVE, 497-17474-6-ND, 497-17474-2, 497-17474-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F446ZEJ6 - 898179-STM32F446ZEJ6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F446ZEJ6
898179-STM32F446ZEJ6
Embedded - Embedded - Microcontrollers - STM32F446ZEJ6 898179-STM32F446ZEJ6
Manufacturer: STMicroelectronics Win Source Part Number: 898179-STM32F446ZEJ6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 144-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F446 Categories: Integrated Circuits (ICs) Case / Package: 144-UFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F446ZEJ6-ND, 497-17474-2INACTIVE, 497-17474-6, 497-17474-1-ND, 497-17474-2-ND, 497-17474, 497-17474-6INACTIVE, 497-17474-6-ND, 497-17474-2, 497-17474-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898179-STM32F446ZEJ6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Package: 144-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F446
Categories: Integrated Circuits (ICs)
Case / Package: 144-UFBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1008
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F446ZEJ6-ND, 497-17474-2INACTIVE, 497-17474-6, 497-17474-1-ND, 497-17474-2-ND, 497-17474, 497-17474-6INACTIVE, 497-17474-6-ND, 497-17474-2, 497-17474-1

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU - 685-STM32F446ZEJ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU
685-STM32F446ZEJ6
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU 685-STM32F446ZEJ6
32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 144-Pin BGA Product overview: STM32F446ZEJ6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEJ6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 144-Pin BGA Product overview: STM32F446ZEJ6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZEJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17474-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17474-ND
Microcontrollers 497-17474-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F446ZEJ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F446ZEJ6
Embedded - Microcontrollers STM32F446ZEJ6
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F446ZEJ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F446ZEJ6
Microcontrollers STM32F446ZEJ6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F446ZEJ6
ARM Microcontrollers - MCU STM32F446ZEJ6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F446ZEJ6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F446ZEJ6
Microcontrollers STM32F446ZEJ6
IC MCU 32BIT 512KB FLSH 144UFBGA

IC MCU 32BIT 512KB FLSH 144UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898179-STM32F446ZEJ6 685-STM32F446ZEJ6 497-17474-ND STM32F446ZEJ6 STM32F446ZEJ6 STM32F446ZEJ6 STM32F446ZEJ6
Product Name Embedded - Embedded - Microcontrollers - STM32F446ZEJ6 ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 16 MHz 180 MHz 180 MHz 180 MHz
RAM 512 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers