32-bit ARM Cortex-M4 MCU, 180MHz, 256KB Flash, 144-pin PBGA Product overview: STM32F446ZCH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446ZCH7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1262780-STM32F446ZCH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Standard Package: 2,496
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-UFBGA
Supplier Device Package: 144-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F446
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 144-UFBGA (7x7)
ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 144-UFBGA (7x7)
IC MCU 32BIT 256KB FLSH 144UFBGA
IC MCU 32BIT 256KB FLSH 144UFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F446ZCH7 | 1262780-STM32F446ZCH7 | STM32F446ZCH7-ND | STM32F446ZCH7 | STM32F446ZCH7 | STM32F446ZCH7 | STM32F446ZCH7 |
| Product Name | ARM Cortex-M 32-bit 180MHz 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 16 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Supply Voltage | 1.7 to ? volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| RAM | 256 KB | 128 KB | 128 KB | 128 KB |