STMicroelectronics, Inc. Microcontrollers STM32F446VET6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-15375-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15375-ND
Microcontrollers 497-15375-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 180MHz 512KB 131KB Embedded Microcontroller MCU
685-STM32F446VET6
32-bit 180MHz 512KB 131KB Embedded Microcontroller MCU 685-STM32F446VET6
32-bit MCU, Cortex-M4, 180MHz, 512KB Flash, 131KB RAM, 81 I/O, PQFP-100 Product overview: STM32F446VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 512KB, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446VET6 can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 180MHz, 512KB Flash, 131KB RAM, 81 I/O, PQFP-100 Product overview: STM32F446VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 512KB, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1962043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962043
Microcontrollers 1962043
STM32F446VET6, STM32 Microcontrollers

STM32F446VET6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962042
Microcontrollers 1962042
STM32F446VET6, STM32 Microcontrollers

STM32F446VET6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962043P
Microcontrollers 1962043P
STM32F446VET6, STM32 Microcontrollers

STM32F446VET6, STM32 Microcontrollers

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F446VET6
ARM Microcontrollers - MCU STM32F446VET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics - 52Y1125 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics
52Y1125
Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics 52Y1125
MCU, 32BIT, 180MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F446VET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F446VET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F446VET6
512KB 1.7V~3.6V CM4 128KB 180MHz FLASH 81 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.7V~3.6V CM4 128KB 180MHz FLASH 81 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F446VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F446VET6
Microcontrollers STM32F446VET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F446VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F446VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F446VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F446VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F446VET6
Microcontrollers STM32F446VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F446VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F446VET6
Embedded - Microcontrollers STM32F446VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-15375-ND 685-STM32F446VET6 1962043 1962043P STM32F446VET6 52Y1125 STM32F446VET6 STM32F446VET6 STM32F446VET6 STM32F446VET6 STM32F446VET6
Product Name Microcontrollers 32-bit 180MHz 512KB 131KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 180 MHz 16 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 16x12b; D/A 2x12b Other; 12bit
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details