Manufacturer: STMicroelectronics
Win Source Part Number: 852297-STM32F446RCT7
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 50
Family Name: STM32F446
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
32-bit MCU, Cortex-M4, 180MHz, 256KB Flash, 131KB RAM, 64-Pin PQFP Product overview: STM32F446RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 256KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 256KB, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446RCT7 can be used for catalog matching and distributor lookup.
MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:256KB; RAM Memory Size:132KB; No. of Pins:64PinsRoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852297-STM32F446RCT7 | 497-16774-ND | 685-STM32F446RCT7 | 71Y7161 | STM32F446RCT7 | STM32F446RCT7 | STM32F446RCT7 | STM32F446RCT7 | STM32F446RCT7 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32F446RCT7 | Microcontrollers | 32-bit 180MHz 256KB 131KB Embedded Microcontroller MCU | Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-64; Product Range Stmicroelectronics | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| I/O Ports | 50 | 50 | 50 | ||||||
| Clock Speed | 180 MHz | 16 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||||
| RAM | 128 KB | 132 KB | 128 KB | 128 KB | 128 KB |