STMicroelectronics, Inc. Microcontrollers STM32F446RCT6

Description
STM32F446RCT6, STM32 Microcontrollers
Request a Quote Datasheet
Description
STM32F446RCT6, STM32 Microcontrollers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1962041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962041P
Microcontrollers 1962041P
STM32F446RCT6, STM32 Microcontrollers

STM32F446RCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962040
Microcontrollers 1962040
STM32F446RCT6, STM32 Microcontrollers

STM32F446RCT6, STM32 Microcontrollers

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F446RCT6 - 720599-STM32F446RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F446RCT6
720599-STM32F446RCT6
Embedded - Embedded - Microcontrollers - STM32F446RCT6 720599-STM32F446RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 720599-STM32F446RCT6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F446RC Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): EFM32GG11B840F1024GQ 64-A; EFM32GG11B420F2048GQ 64-A; EFM32GG11B510F2048GQ 64-AR; Introduction Date: December 08, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 50 Date RAM Size: 128K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 720599-STM32F446RCT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F446RC
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): EFM32GG11B840F1024GQ64-A; EFM32GG11B420F2048GQ64-A; EFM32GG11B510F2048GQ64-AR;
Introduction Date: December 08, 2014
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 50
Date RAM Size: 128K x 8

Buy Now
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 256KB Embedded Microcontroller MCU
685-STM32F446RCT6
ARM Cortex-M 32-bit 180MHz 256KB Embedded Microcontroller MCU 685-STM32F446RCT6
32-bit ARM Cortex-M4 MCU, 180MHz, 256KB Flash, 131KB RAM, 64-pin PQFP Product overview: STM32F446RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 256KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446RCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 256KB Flash, 131KB RAM, 64-pin PQFP Product overview: STM32F446RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 256KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17472-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17472-ND
Microcontrollers 497-17472-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 180Mhz, Lqfp-64; Product Range Stmicroelectronics - 52Y1121 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-64; Product Range Stmicroelectronics
52Y1121
Mcu, 32Bit, 180Mhz, Lqfp-64; Product Range Stmicroelectronics 52Y1121
MCU, 32BIT, 180MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F446RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F446RCT6
Embedded - Microcontrollers STM32F446RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F446RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F446RCT6
Microcontrollers STM32F446RCT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F446RCT6
ARM Microcontrollers - MCU STM32F446RCT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F446RCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F446RCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F446RCT6
256KB 1.7V~3.6V CM4 128KB 180MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 1.7V~3.6V CM4 128KB 180MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F446RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F446RCT6
Microcontrollers STM32F446RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F446RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F446RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F446RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1962041P 1962040 720599-STM32F446RCT6 685-STM32F446RCT6 497-17472-ND 52Y1121 STM32F446RCT6 STM32F446RCT6 STM32F446RCT6 STM32F446RCT6 STM32F446RCT6 STM32F446RCT6
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F446RCT6 ARM Cortex-M 32-bit 180MHz 256KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, 180Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP QFP; Other; 64-LQFP Other; 64-LQFP
Pin Count 64 64 64 64
RAM 128 KB 256 KB 128 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMB4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers