STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F446MEY6TR STM32F446MEY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708493-STM32F446MEY6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 81-WLCSP (3.80x3.69) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 81-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 63 Date RAM Size: 128K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708493-STM32F446MEY6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 81-WLCSP (3.80x3.69) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 81-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 63 Date RAM Size: 128K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F446MEY6TR - 708493-STM32F446MEY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F446MEY6TR
708493-STM32F446MEY6TR
Embedded - Embedded - Microcontrollers - STM32F446MEY6TR 708493-STM32F446MEY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708493-STM32F446MEY6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 2x12b Supply Voltage: 1.7V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 81-WLCSP (3.80x3.69) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 81-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 63 Date RAM Size: 128K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708493-STM32F446MEY6TR
Series: STM series
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 2x12b
Supply Voltage: 1.7V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 81-WLCSP (3.80x3.69)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 81-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 32-Bit
The number of I/O: 63
Date RAM Size: 128K x 8

Buy Now
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU - 685-STM32F446MEY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU
685-STM32F446MEY6TR
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU 685-STM32F446MEY6TR
32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 135KB RAM, 63 I/O Product overview: STM32F446MEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 135KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446MEY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 135KB RAM, 63 I/O Product overview: STM32F446MEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 135KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F446MEY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-15812-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15812-2-ND
Microcontrollers 497-15812-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

Buy Now Datasheet
Microcontrollers - 497-15812-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15812-6-ND
Microcontrollers 497-15812-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

Buy Now Datasheet
Microcontrollers - 497-15812-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15812-1-ND
Microcontrollers 497-15812-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

Buy Now Datasheet
Microcontrollers - STM32F446MEY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F446MEY6TR
Microcontrollers STM32F446MEY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 81-WLCSP (3.80x3.69)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F446MEY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F446MEY6TR
Embedded - Microcontrollers STM32F446MEY6TR
IC MCU 32BIT 512KB FLASH 81WLCSP

IC MCU 32BIT 512KB FLASH 81WLCSP

Supplier's Site Datasheet
32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 512 Kb, 128 Kb, 81, Wlcsp Rohs Compliant Stmicroelectronics - 52Y1120 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 512 Kb, 128 Kb, 81, Wlcsp Rohs Compliant Stmicroelectronics
52Y1120
32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 512 Kb, 128 Kb, 81, Wlcsp Rohs Compliant Stmicroelectronics 52Y1120
32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 512 KB, 128 KB, 81, WLCSP RoHS Compliant: Yes

32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 512 KB, 128 KB, 81, WLCSP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F446MEY6TR
ARM Microcontrollers - MCU STM32F446MEY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F446MEY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F446MEY6TR
Microcontrollers STM32F446MEY6TR
IC MCU 32BIT 512KB FLASH 81WLCSP

IC MCU 32BIT 512KB FLASH 81WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F446MEY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F446MEY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F446MEY6TR
IC MCU 32BIT 512KB FLASH 81WLCSP

IC MCU 32BIT 512KB FLASH 81WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708493-STM32F446MEY6TR 685-STM32F446MEY6TR 497-15812-2-ND STM32F446MEY6TR STM32F446MEY6TR 52Y1120 STM32F446MEY6TR STM32F446MEY6TR STM32F446MEY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F446MEY6TR ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 512 Kb, 128 Kb, 81, Wlcsp Rohs Compliant Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 180 MHz 26 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details