STMicroelectronics, Inc. Microcontrollers STM32F439ZGY6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F439ZGY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F439ZGY6TR-ND
Microcontrollers STM32F439ZGY6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F439ZGY6TR - 898176-STM32F439ZGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F439ZGY6TR
898176-STM32F439ZGY6TR
Embedded - Embedded - Microcontrollers - STM32F439ZGY6TR 898176-STM32F439ZGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898176-STM32F439ZGY6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Reel - TR Package: 143-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F439 Categories: Integrated Circuits (ICs) Case / Package: 143-WLCSP (4.52x5.55) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898176-STM32F439ZGY6TR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Reel - TR
Package: 143-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F439
Categories: Integrated Circuits (ICs)
Case / Package: 143-WLCSP (4.52x5.55)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Industrial 32-bit 1MB 180MHz Embedded Microcontroller MCU - 685-STM32F439ZGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 1MB 180MHz Embedded Microcontroller MCU
685-STM32F439ZGY6TR
Industrial 32-bit 1MB 180MHz Embedded Microcontroller MCU 685-STM32F439ZGY6TR
32-Bit MCU, 1MB Flash, 180MHz, Cortex-M4, DSP, FPU, 114 I/O, Industrial Product overview: STM32F439ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 1MB, 180MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439ZGY6TR can be used for catalog matching and distributor lookup.

32-Bit MCU, 1MB Flash, 180MHz, Cortex-M4, DSP, FPU, 114 I/O, Industrial Product overview: STM32F439ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 1MB, 180MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439ZGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F439ZGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F439ZGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F439ZGY6TR
IC MCU 32BIT 1MB FLASH 143WLCSP

IC MCU 32BIT 1MB FLASH 143WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32F439ZGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F439ZGY6TR
Embedded - Microcontrollers STM32F439ZGY6TR
IC MCU 32BIT 1MB FLASH 143WLCSP

IC MCU 32BIT 1MB FLASH 143WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F439ZGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F439ZGY6TR
Microcontrollers STM32F439ZGY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F439ZGY6TR
ARM Microcontrollers - MCU STM32F439ZGY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F439ZGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F439ZGY6TR
Microcontrollers STM32F439ZGY6TR
IC MCU 32BIT 1MB FLASH 143WLCSP

IC MCU 32BIT 1MB FLASH 143WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F439ZGY6TR-ND 898176-STM32F439ZGY6TR 685-STM32F439ZGY6TR STM32F439ZGY6TR STM32F439ZGY6TR STM32F439ZGY6TR STM32F439ZGY6TR STM32F439ZGY6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F439ZGY6TR Industrial 32-bit 1MB 180MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 180 MHz 26 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details