STMicroelectronics, Inc. Microcontrollers STM32F439IIH6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F439IIH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F439IIH6TR-ND
Microcontrollers STM32F439IIH6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU - 685-STM32F439IIH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU
685-STM32F439IIH6TR
ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU 685-STM32F439IIH6TR
32b ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, BGA Product overview: STM32F439IIH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 180MHz, 2MB, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439IIH6TR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, BGA Product overview: STM32F439IIH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 180MHz, 2MB, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439IIH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262871-STM32F439IIH6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262871-STM32F439IIH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262871-STM32F439IIH6TR
Win Source Part Number: 1262871-STM32F439IIH 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 201-UFBGA Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F439

Win Source Part Number: 1262871-STM32F439IIH6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 201-UFBGA
Supplier Device Package: 176+25UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F439

Buy Now Datasheet
Embedded - Microcontrollers - STM32F439IIH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F439IIH6TR
Embedded - Microcontrollers STM32F439IIH6TR
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F439IIH6TR
ARM Microcontrollers - MCU STM32F439IIH6TR
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 180MHz

ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 180MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F439IIH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F439IIH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F439IIH6TR
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32F439IIH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F439IIH6TR
Microcontrollers STM32F439IIH6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F439IIH6TR-ND 685-STM32F439IIH6TR 1262871-STM32F439IIH6TR STM32F439IIH6TR STM32F439IIH6TR STM32F439IIH6TR STM32F439IIH6TR
Product Name Microcontrollers ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 256 KB 2000 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers