STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F439IGH6 STM32F439IGH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795713-STM32F439IGH6 Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 176-UFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F439IG Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM32F439IGT6; Introduction Date: February 14, 2013 ECCN: 5A992.c Country of Origin: Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795713-STM32F439IGH6 Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 176-UFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F439IG Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM32F439IGT6; Introduction Date: February 14, 2013 ECCN: 5A992.c Country of Origin: Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F439IGH6 - 795713-STM32F439IGH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F439IGH6
795713-STM32F439IGH6
Embedded - Embedded - Microcontrollers - STM32F439IGH6 795713-STM32F439IGH6
Manufacturer: STMicroelectronics Win Source Part Number: 795713-STM32F439IGH6 Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 176-UFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F439IG Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM32F439IGT6; Introduction Date: February 14, 2013 ECCN: 5A992.c Country of Origin: Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795713-STM32F439IGH6
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 180MHz
Package: 176-UFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F439IG
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM32F439IGT6;
Introduction Date: February 14, 2013
ECCN: 5A992.c
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB 180MHz Embedded Microcontroller MCU - 685-STM32F439IGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 180MHz Embedded Microcontroller MCU
685-STM32F439IGH6
ARM Cortex-M 32-bit 1MB 180MHz Embedded Microcontroller MCU 685-STM32F439IGH6
32-bit ARM Cortex-M4 MCU, 1MB Flash, 180MHz, BGA Product overview: STM32F439IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 180MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 180MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439IGH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 180MHz, BGA Product overview: STM32F439IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 180MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 180MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F439IGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F439IGH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F439IGH6-ND
Microcontrollers STM32F439IGH6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F439IGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F439IGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F439IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F439IGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F439IGH6
Embedded - Microcontrollers STM32F439IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F439IGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F439IGH6
Microcontrollers STM32F439IGH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F439IGH6
ARM Microcontrollers - MCU STM32F439IGH6
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 1Mb Flash 180MHz

ARM Microcontrollers - MCU DSP FPU ARM CortexM4 1Mb Flash 180MHz

Buy Now Datasheet
Microcontrollers - STM32F439IGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F439IGH6
Microcontrollers STM32F439IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795713-STM32F439IGH6 685-STM32F439IGH6 STM32F439IGH6-ND STM32F439IGH6 STM32F439IGH6 STM32F439IGH6 STM32F439IGH6 STM32F439IGH6
Product Name Embedded - Embedded - Microcontrollers - STM32F439IGH6 ARM Cortex-M 32-bit 1MB 180MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details