STMicroelectronics, Inc. Microcontrollers STM32F437ZIT7TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F437ZIT7TR is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a frequency of up to 180 MHz. It features a floating-point unit (FPU) and an Adaptive Real-Time Accelerator (ART Accelerator,Ñ¢) that allows for zero-wait state execution from Flash memory. The device includes up to 2 MB of Flash memory and 256 KB of SRAM, with additional core-coupled memory (CCM) for enhanced performance. This microcontroller supports a wide range of connectivity options, including USB 2.0 full-speed and high-speed interfaces, Ethernet MAC, and multiple communication interfaces such as I2C, USART, SPI, and CAN. It also features advanced peripherals like a 12-bit ADC with up to 24 channels, timers, and a camera interface capable of handling parallel data. The STM32F437ZIT7TR is designed for low power consumption, offering various low-power modes and a real-time clock (RTC) with subsecond accuracy. It includes hardware cryptographic acceleration for secure applications and a true random number generator. The device is available in multiple package options, including LQFP and BGA formats, making it suitable for a variety of applications in embedded systems.

Datasheet Summary
Powered by GS/AI

The STM32F437ZIT7TR is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a frequency of up to 180 MHz. It features a floating-point unit (FPU) and an Adaptive Real-Time Accelerator (ART Accelerator,Ñ¢) that allows for zero-wait state execution from Flash memory. The device includes up to 2 MB of Flash memory and 256 KB of SRAM, with additional core-coupled memory (CCM) for enhanced performance. This microcontroller supports a wide range of connectivity options, including USB 2.0 full-speed and high-speed interfaces, Ethernet MAC, and multiple communication interfaces such as I2C, USART, SPI, and CAN. It also features advanced peripherals like a 12-bit ADC with up to 24 channels, timers, and a camera interface capable of handling parallel data. The STM32F437ZIT7TR is designed for low power consumption, offering various low-power modes and a real-time clock (RTC) with subsecond accuracy. It includes hardware cryptographic acceleration for secure applications and a true random number generator. The device is available in multiple package options, including LQFP and BGA formats, making it suitable for a variety of applications in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18795-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18795-6-ND
Microcontrollers 497-18795-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-18795-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18795-1-ND
Microcontrollers 497-18795-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-18795-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18795-2-ND
Microcontrollers 497-18795-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262899-STM32F437ZIT7TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262899-STM32F437ZIT7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262899-STM32F437ZIT7TR
Win Source Part Number: 1262899-STM32F437ZIT 7TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18795-6,STM32F43 7ZIT7TR,497-18795-1, 497-18795-2 Base Product Number: STM32F437

Win Source Part Number: 1262899-STM32F437ZIT7TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18795-6,STM32F437ZIT7TR,497-18795-1,497-18795-2
Base Product Number: STM32F437

Buy Now Datasheet
32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU - 685-STM32F437ZIT7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU
685-STM32F437ZIT7TR
32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU 685-STM32F437ZIT7TR
32-bit MCU, 180MHz, 2MB Flash, 256KB RAM, 114 I/O, PQFP-144 Product overview: STM32F437ZIT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437ZIT7TR can be used for catalog matching and distributor lookup.

32-bit MCU, 180MHz, 2MB Flash, 256KB RAM, 114 I/O, PQFP-144 Product overview: STM32F437ZIT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437ZIT7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics - 52Y7764 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics
52Y7764
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics 52Y7764
MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:260KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:260KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F437ZIT7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F437ZIT7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F437ZIT7TR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F437ZIT7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F437ZIT7TR
Microcontrollers STM32F437ZIT7TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - STM32F437ZIT7TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F437ZIT7TR
Microcontrollers STM32F437ZIT7TR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F437ZIT7TR
ARM Microcontrollers - MCU STM32F437ZIT7TR
ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbyes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, HW crypto

ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbyes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, HW crypto

Buy Now Datasheet
Embedded - Microcontrollers - STM32F437ZIT7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F437ZIT7TR
Embedded - Microcontrollers STM32F437ZIT7TR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18795-6-ND 1262899-STM32F437ZIT7TR 685-STM32F437ZIT7TR 52Y7764 STM32F437ZIT7TR STM32F437ZIT7TR STM32F437ZIT7TR STM32F437ZIT7TR STM32F437ZIT7TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 180 MHz 180 MHz 26 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 2000 KB 260 KB 256 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details