STMicroelectronics, Inc. ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU STM32F437IIT6

Description
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP, 140 I/O Product overview: STM32F437IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437IIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP, 140 I/O Product overview: STM32F437IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437IIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU - 685-STM32F437IIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU
685-STM32F437IIT6
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU 685-STM32F437IIT6
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP, 140 I/O Product overview: STM32F437IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437IIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP, 140 I/O Product overview: STM32F437IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437IIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F437IIT6 - 708488-STM32F437IIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F437IIT6
708488-STM32F437IIT6
Embedded - Embedded - Microcontrollers - STM32F437IIT6 708488-STM32F437IIT6
Manufacturer: STMicroelectronics Win Source Part Number: 708488-STM32F437IIT6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 168MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): TMS320F28377DPTPT; STM32F407IGT6U; STM32F439IIT6TR; STM32F437IIT6; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708488-STM32F437IIT6
Series: TPS series
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 168MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F28377DPTPT; STM32F407IGT6U; STM32F439IIT6TR; STM32F437IIT6;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-17463-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17463-ND
Microcontrollers 497-17463-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F437IIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F437IIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F437IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers - STM32F437IIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F437IIT6
Microcontrollers STM32F437IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F437IIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F437IIT6
Embedded - Microcontrollers STM32F437IIT6
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F437IIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F437IIT6
Microcontrollers STM32F437IIT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F437IIT6
ARM Microcontrollers - MCU STM32F437IIT6
ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F437IIT6 708488-STM32F437IIT6 497-17463-ND STM32F437IIT6 STM32F437IIT6 STM32F437IIT6 STM32F437IIT6 STM32F437IIT6
Product Name ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F437IIT6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 256 KB 2000 KB 256 KB 256 KB 256 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 176-LQFP Other; 176-LQFP QFP; Other; 176-LQFP QFP; Other; 176-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details