STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F437IIH6 STM32F437IIH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708486-STM32F437IIH6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 176+25UFBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 201-UFBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: STM32F437 Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 140 Date RAM Size: 256K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708486-STM32F437IIH6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 176+25UFBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 201-UFBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: STM32F437 Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 140 Date RAM Size: 256K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F437IIH6 - 708486-STM32F437IIH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F437IIH6
708486-STM32F437IIH6
Embedded - Embedded - Microcontrollers - STM32F437IIH6 708486-STM32F437IIH6
Manufacturer: STMicroelectronics Win Source Part Number: 708486-STM32F437IIH6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 176+25UFBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 201-UFBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: STM32F437 Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 140 Date RAM Size: 256K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708486-STM32F437IIH6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 176+25UFBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 201-UFBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F437
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 140
Date RAM Size: 256K x 8

Buy Now
Microcontrollers - 497-17462-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17462-ND
Microcontrollers 497-17462-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU - 685-STM32F437IIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU
685-STM32F437IIH6
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU 685-STM32F437IIH6
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, BGA Product overview: STM32F437IIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437IIH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, BGA Product overview: STM32F437IIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F437IIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F437IIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F437IIH6
Microcontrollers STM32F437IIH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F437IIH6
ARM Microcontrollers - MCU STM32F437IIH6
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 168MHz

ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 168MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F437IIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F437IIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F437IIH6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F437IIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F437IIH6
Embedded - Microcontrollers STM32F437IIH6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F437IIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F437IIH6
Microcontrollers STM32F437IIH6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708486-STM32F437IIH6 497-17462-ND 685-STM32F437IIH6 STM32F437IIH6 STM32F437IIH6 STM32F437IIH6 STM32F437IIH6 STM32F437IIH6
Product Name Embedded - Embedded - Microcontrollers - STM32F437IIH6 Microcontrollers ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 2000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG8020AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers