STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F429ZIY6TR STM32F429ZIY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103356-STM32F429ZIY 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, A/D 2x12b Family Name: STM32F429Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 143-WLCSP (4.52x5.55) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK61FN1M0CAA12; MK61FN1M0CAA12R; STM32F429ZIT6U; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103356-STM32F429ZIY 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, A/D 2x12b Family Name: STM32F429Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 143-WLCSP (4.52x5.55) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK61FN1M0CAA12; MK61FN1M0CAA12R; STM32F429ZIT6U; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F429ZIY6TR - 1103356-STM32F429ZIY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429ZIY6TR
1103356-STM32F429ZIY6TR
Embedded - Embedded - Microcontrollers - STM32F429ZIY6TR 1103356-STM32F429ZIY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103356-STM32F429ZIY 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, A/D 2x12b Family Name: STM32F429Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 143-WLCSP (4.52x5.55) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK61FN1M0CAA12; MK61FN1M0CAA12R; STM32F429ZIT6U; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103356-STM32F429ZIY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 114
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, A/D 2x12b
Family Name: STM32F429Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 143-WLCSP (4.52x5.55)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Alternative Parts (Cross-Reference): MK61FN1M0CAA12; MK61FN1M0CAA12R; STM32F429ZIT6U;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU - 685-STM32F429ZIY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU
685-STM32F429ZIY6TR
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU 685-STM32F429ZIY6TR
High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 2 Mbytes of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ARTAccelerator , FMC with SDRAM, TFT Product overview: STM32F429ZIY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZIY6TR can be used for catalog matching and distributor lookup.

High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 2 Mbytes of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ARTAccelerator, FMC with SDRAM, TFT Product overview: STM32F429ZIY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZIY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19354-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19354-1-ND
Microcontrollers 497-19354-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Microcontrollers - 497-19354-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19354-2-ND
Microcontrollers 497-19354-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Microcontrollers - 497-19354-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19354-6-ND
Microcontrollers 497-19354-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429ZIY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429ZIY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429ZIY6TR
IC MCU 32BIT 2MB FLASH 143WLCSP

IC MCU 32BIT 2MB FLASH 143WLCSP

Supplier's Site
Microcontrollers - STM32F429ZIY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429ZIY6TR
Microcontrollers STM32F429ZIY6TR
IC MCU 32BIT 2MB FLASH 143WLCSP

IC MCU 32BIT 2MB FLASH 143WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F429ZIY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429ZIY6TR
Microcontrollers STM32F429ZIY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429ZIY6TR
ARM Microcontrollers - MCU STM32F429ZIY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F429ZIY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429ZIY6TR
Embedded - Microcontrollers STM32F429ZIY6TR
IC MCU 32BIT 2MB FLASH 143WLCSP

IC MCU 32BIT 2MB FLASH 143WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103356-STM32F429ZIY6TR 685-STM32F429ZIY6TR 497-19354-1-ND STM32F429ZIY6TR STM32F429ZIY6TR STM32F429ZIY6TR STM32F429ZIY6TR STM32F429ZIY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F429ZIY6TR High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 2000 KB 260 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details