STMicroelectronics, Inc. Microcontrollers STM32F429ZIY6JTR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F429ZIY6JTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F429ZIY6JTR-ND
Microcontrollers STM32F429ZIY6JTR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F429ZIY6JTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429ZIY6JTR
Embedded - Microcontrollers STM32F429ZIY6JTR
IC MCU 32BIT 2MB FLASH 143WLCSP

IC MCU 32BIT 2MB FLASH 143WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F429ZIY6JTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429ZIY6JTR
Microcontrollers STM32F429ZIY6JTR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429ZIY6JTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429ZIY6JTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429ZIY6JTR
IC MCU 32BIT 2MB FLASH 143WLCSP

IC MCU 32BIT 2MB FLASH 143WLCSP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F429ZIY6JTR-ND STM32F429ZIY6JTR STM32F429ZIY6JTR STM32F429ZIY6JTR
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers