STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F429ZIT6 STM32F429ZIT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 346464-STM32F429ZIT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, A/D 2x12b Family Name: STM32F429ZI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK30X128VLQ100; PK40DN512ZVLQ10; MK10X128VLQ100; MK10N512VLQ100; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Electronics Design, Embedded Design & Development, Hobby & Education
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 346464-STM32F429ZIT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, A/D 2x12b Family Name: STM32F429ZI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK30X128VLQ100; PK40DN512ZVLQ10; MK10X128VLQ100; MK10N512VLQ100; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Electronics Design, Embedded Design & Development, Hobby & Education
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F429ZIT6 - 346464-STM32F429ZIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429ZIT6
346464-STM32F429ZIT6
Embedded - Embedded - Microcontrollers - STM32F429ZIT6 346464-STM32F429ZIT6
Manufacturer: STMicroelectronics Win Source Part Number: 346464-STM32F429ZIT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, A/D 2x12b Family Name: STM32F429ZI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK30X128VLQ100; PK40DN512ZVLQ10; MK10X128VLQ100; MK10N512VLQ100; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Electronics Design, Embedded Design & Development, Hobby & Education

Manufacturer: STMicroelectronics
Win Source Part Number: 346464-STM32F429ZIT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 114
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, A/D 2x12b
Family Name: STM32F429ZI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Alternative Parts (Cross-Reference): MK30X128VLQ100; PK40DN512ZVLQ10; MK10X128VLQ100; MK10N512VLQ100;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Electronics Design, Embedded Design & Development, Hobby & Education

Buy Now Datasheet
32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU - 685-STM32F429ZIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU
685-STM32F429ZIT6
32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU 685-STM32F429ZIT6
32-bit ARM MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZIT6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7926053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7926053
Microcontrollers 7926053
32-Bit MCU+FPU M4 2MB LCD-TFT LQFP144

32-Bit MCU+FPU M4 2MB LCD-TFT LQFP144

Supplier's Site
Microcontrollers - 7926053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7926053P
Microcontrollers 7926053P
32-Bit MCU+FPU M4 2MB LCD-TFT LQFP144

32-Bit MCU+FPU M4 2MB LCD-TFT LQFP144

Supplier's Site
Microcontrollers - 497-14053-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14053-ND
Microcontrollers 497-14053-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F429ZIT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F429ZIT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F429ZIT6
2MB 1.8V~3.6V CM4 180MHz 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2MB 1.8V~3.6V CM4 180MHz 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F429ZIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429ZIT6
Microcontrollers STM32F429ZIT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics - 39X0207 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics
39X0207
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics 39X0207
MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:144PinsRoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:144PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F429ZIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429ZIT6
Microcontrollers STM32F429ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F429ZIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429ZIT6
Embedded - Microcontrollers STM32F429ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429ZIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429ZIT6
ARM Microcontrollers - MCU STM32F429ZIT6
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 180MHz

ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 180MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 346464-STM32F429ZIT6 685-STM32F429ZIT6 7926053 7926053P 497-14053-ND STM32F429ZIT6 STM32F429ZIT6 39X0207 STM32F429ZIT6 STM32F429ZIT6 STM32F429ZIT6 STM32F429ZIT6
Product Name Embedded - Embedded - Microcontrollers - STM32F429ZIT6 32-bit 180MHz 2MB 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 2000 KB 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details