STMicroelectronics, Inc. High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU STM32F429ZGY6TR

Description
High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZGY6TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZGY6TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F429ZGY6TR is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, featuring a floating-point unit (FPU) and operating at a frequency of up to 180 MHz. It offers a performance of 225 DMIPS and supports advanced connectivity options, including USB 2.0, Ethernet MAC, and multiple communication interfaces such as I2C, USART, SPI, and CAN. The device is equipped with up to 2 MB of Flash memory and 256 KB of SRAM, along with a flexible external memory controller. This microcontroller supports a variety of peripherals, including a 12-bit ADC with up to 24 channels, timers, and a camera interface capable of handling parallel data. It also includes low-power modes for energy-efficient operation and features such as a true random number generator and a CRC calculation unit. The STM32F429ZGY6TR is suitable for applications requiring high processing power, extensive connectivity, and advanced multimedia capabilities.

Datasheet Summary
Powered by GS/AI

The STM32F429ZGY6TR is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, featuring a floating-point unit (FPU) and operating at a frequency of up to 180 MHz. It offers a performance of 225 DMIPS and supports advanced connectivity options, including USB 2.0, Ethernet MAC, and multiple communication interfaces such as I2C, USART, SPI, and CAN. The device is equipped with up to 2 MB of Flash memory and 256 KB of SRAM, along with a flexible external memory controller. This microcontroller supports a variety of peripherals, including a 12-bit ADC with up to 24 channels, timers, and a camera interface capable of handling parallel data. It also includes low-power modes for energy-efficient operation and features such as a true random number generator and a CRC calculation unit. The STM32F429ZGY6TR is suitable for applications requiring high processing power, extensive connectivity, and advanced multimedia capabilities.

Suppliers

Company
Product
Description
Supplier Links
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU - 685-STM32F429ZGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU
685-STM32F429ZGY6TR
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU 685-STM32F429ZGY6TR
High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZGY6TR can be used for catalog matching and distributor lookup.

High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429ZGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F429ZGY6TR - 898173-STM32F429ZGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429ZGY6TR
898173-STM32F429ZGY6TR
Embedded - Embedded - Microcontrollers - STM32F429ZGY6TR 898173-STM32F429ZGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898173-STM32F429ZGY6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Reel - TR Package: 143-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F429 Categories: Integrated Circuits (ICs) Case / Package: 143-WLCSP (4.52x5.55) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898173-STM32F429ZGY6TR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Reel - TR
Package: 143-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F429
Categories: Integrated Circuits (ICs)
Case / Package: 143-WLCSP (4.52x5.55)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM32F429ZGY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F429ZGY6TR-ND
Microcontrollers STM32F429ZGY6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F429ZGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429ZGY6TR
Embedded - Microcontrollers STM32F429ZGY6TR
IC MCU 32BIT 1MB FLASH 143WLCSP

IC MCU 32BIT 1MB FLASH 143WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429ZGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429ZGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429ZGY6TR
IC MCU 32BIT 1MB FLASH 143WLCSP

IC MCU 32BIT 1MB FLASH 143WLCSP

Supplier's Site
Microcontrollers - STM32F429ZGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429ZGY6TR
Microcontrollers STM32F429ZGY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 143-WLCSP (4.52x5.55)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429ZGY6TR
ARM Microcontrollers - MCU STM32F429ZGY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F429ZGY6TR 898173-STM32F429ZGY6TR STM32F429ZGY6TR-ND STM32F429ZGY6TR STM32F429ZGY6TR STM32F429ZGY6TR STM32F429ZGY6TR
Product Name High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F429ZGY6TR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
RAM 260 KB 1000 KB 256 KB 256 KB 256 KB
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN, I2S CAN; SPI; UART; USART; USB
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details