STMicroelectronics, Inc. Microcontrollers STM32F429ZET6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17460-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17460-ND
Microcontrollers 497-17460-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F429ZET6 - 708484-STM32F429ZET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429ZET6
708484-STM32F429ZET6
Embedded - Embedded - Microcontrollers - STM32F429ZET6 708484-STM32F429ZET6
Manufacturer: STMicroelectronics Win Source Part Number: 708484-STM32F429ZET6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 114 Date RAM Size: 256K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708484-STM32F429ZET6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 114
Date RAM Size: 256K x 8

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU - 685-STM32F429ZET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU
685-STM32F429ZET6
ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU 685-STM32F429ZET6
32-Bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 256KB RAM, 114 I/O, PQFP-144 Product overview: STM32F429ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZET6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 180MHz, 512KB Flash, 256KB RAM, 114 I/O, PQFP-144 Product overview: STM32F429ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F429ZET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429ZET6
Microcontrollers STM32F429ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429ZET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429ZET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F429ZET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429ZET6
Embedded - Microcontrollers STM32F429ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F429ZET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429ZET6
Microcontrollers STM32F429ZET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics - 42Y1053 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics
42Y1053
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics 42Y1053
MCU, 32BIT, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429ZET6
ARM Microcontrollers - MCU STM32F429ZET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17460-ND 708484-STM32F429ZET6 685-STM32F429ZET6 STM32F429ZET6 STM32F429ZET6 STM32F429ZET6 STM32F429ZET6 42Y1053 STM32F429ZET6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F429ZET6 ARM Cortex-M 32-bit 180MHz 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 180 MHz 50 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 512 KB 256 KB 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers