STMicroelectronics, Inc. Microcontrollers STM32F429VIT6

Description
32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100
Request a Quote Datasheet
Description
32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7926041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7926041P
Microcontrollers 7926041P
32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100

32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100

Supplier's Site
Microcontrollers - 9196318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9196318
Microcontrollers 9196318
32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100

32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100

Supplier's Site
Microcontrollers - 7926041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7926041
Microcontrollers 7926041
32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100

32-Bit MCU+FPU M4 2MB LCD-TFT LQFP100

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F429VIT6 - 708483-STM32F429VIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429VIT6
708483-STM32F429VIT6
Embedded - Embedded - Microcontrollers - STM32F429VIT6 708483-STM32F429VIT6
Manufacturer: STMicroelectronics Win Source Part Number: 708483-STM32F429VIT6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F429VI Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): EFM32GG11B820F2048GQ 100-A; EFM32GG11B510F2048IQ 100-A; MK30DN512ZVLL10; ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708483-STM32F429VIT6
Series: TPS series
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 180MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F429VI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): EFM32GG11B820F2048GQ100-A; EFM32GG11B510F2048IQ100-A; MK30DN512ZVLL10;
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU
685-STM32F429VIT6
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU 685-STM32F429VIT6
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429VIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429VIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-14052-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14052-ND
Microcontrollers 497-14052-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F429VIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429VIT6
Microcontrollers STM32F429VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-100; Product Range Stmicroelectronics - 39X0205 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-100; Product Range Stmicroelectronics
39X0205
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-100; Product Range Stmicroelectronics 39X0205
MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:100PinsRoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:2MB; RAM Memory Size:256KB; No. of Pins:100PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F429VIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429VIT6
Embedded - Microcontrollers STM32F429VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429VIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429VIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F429VIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429VIT6
Microcontrollers STM32F429VIT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429VIT6
ARM Microcontrollers - MCU STM32F429VIT6
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 180MHz

ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 180MHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7926041P 9196318 708483-STM32F429VIT6 685-STM32F429VIT6 497-14052-ND STM32F429VIT6 39X0205 STM32F429VIT6 STM32F429VIT6 STM32F429VIT6 STM32F429VIT6
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F429VIT6 ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-100; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
ROM 2048 KB 2000 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Pin Count 100 100 100 100
RAM 256 KB 2000 KB 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details