STMicroelectronics, Inc. Microcontrollers STM32F429VET6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17458-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17458-ND
Microcontrollers 497-17458-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F429VET6 - 708481-STM32F429VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429VET6
708481-STM32F429VET6
Embedded - Embedded - Microcontrollers - STM32F429VET6 708481-STM32F429VET6
Manufacturer: STMicroelectronics Win Source Part Number: 708481-STM32F429VET6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 82 Date RAM Size: 256K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708481-STM32F429VET6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 82
Date RAM Size: 256K x 8

Buy Now Datasheet
Singapore, Singapore
32-bit 180MHz 512KB 256KB Embedded Microcontroller MCU
685-STM32F429VET6
32-bit 180MHz 512KB 256KB Embedded Microcontroller MCU 685-STM32F429VET6
32-bit MCU, 180MHz, 512KB Flash, 256KB RAM, 130 I/O, PQFP-100 Product overview: STM32F429VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 512KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429VET6 can be used for catalog matching and distributor lookup.

32-bit MCU, 180MHz, 512KB Flash, 256KB RAM, 130 I/O, PQFP-100 Product overview: STM32F429VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 180MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 180MHz, 512KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics - 42Y1052 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics
42Y1052
Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics 42Y1052
MCU, 32BIT, 180MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F429VET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F429VET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F429VET6
512KB 1.8V~3.6V CM4 256KB 180MHz FLASH 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.8V~3.6V CM4 256KB 180MHz FLASH 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F429VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429VET6
Microcontrollers STM32F429VET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F429VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429VET6
Microcontrollers STM32F429VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F429VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429VET6
Embedded - Microcontrollers STM32F429VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17458-ND 708481-STM32F429VET6 685-STM32F429VET6 42Y1052 STM32F429VET6 STM32F429VET6 STM32F429VET6 STM32F429VET6 STM32F429VET6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F429VET6 32-bit 180MHz 512KB 256KB Embedded Microcontroller MCU Mcu, 32Bit, 180Mhz, Lqfp-100; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 180 MHz 180 MHz 26 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 16x12b; D/A 2x12b Other; 12bit
RAM 256 KB 512 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details