STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F429NIH7 STM32F429NIH7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795712-STM32F429NIH7 Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 216-TFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F429NI Categories: Integrated Circuits (ICs) Manufacturer Package: 216-TFBGA (13x13) Alternative Parts (Cross-Reference): STM32F429NIH6G; STM32F429NIH6E; STM32F429NIH6TR ; STM32F429NIH6J; ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795712-STM32F429NIH7 Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 216-TFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F429NI Categories: Integrated Circuits (ICs) Manufacturer Package: 216-TFBGA (13x13) Alternative Parts (Cross-Reference): STM32F429NIH6G; STM32F429NIH6E; STM32F429NIH6TR ; STM32F429NIH6J; ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F429NIH7 - 795712-STM32F429NIH7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429NIH7
795712-STM32F429NIH7
Embedded - Embedded - Microcontrollers - STM32F429NIH7 795712-STM32F429NIH7
Manufacturer: STMicroelectronics Win Source Part Number: 795712-STM32F429NIH7 Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 216-TFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F429NI Categories: Integrated Circuits (ICs) Manufacturer Package: 216-TFBGA (13x13) Alternative Parts (Cross-Reference): STM32F429NIH6G; STM32F429NIH6E; STM32F429NIH6TR ; STM32F429NIH6J; ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795712-STM32F429NIH7
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4
Speed: 180MHz
Package: 216-TFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F429NI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 216-TFBGA (13x13)
Alternative Parts (Cross-Reference): STM32F429NIH6G; STM32F429NIH6E; STM32F429NIH6TR ; STM32F429NIH6J;
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 2MB 180MHz Embedded Microcontroller MCU - 685-STM32F429NIH7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 2MB 180MHz Embedded Microcontroller MCU
685-STM32F429NIH7
ARM Cortex-M 32-bit 2MB 180MHz Embedded Microcontroller MCU 685-STM32F429NIH7
32-Bit ARM Cortex-M4 MCU, 2MB Flash, 180MHz, 216-Pin BGA Product overview: STM32F429NIH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 2MB, 180MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 2MB, 180MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429NIH7 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 2MB Flash, 180MHz, 216-Pin BGA Product overview: STM32F429NIH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 2MB, 180MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 2MB, 180MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429NIH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18938-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18938-ND
Microcontrollers 497-18938-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F429NIH7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429NIH7
Embedded - Microcontrollers STM32F429NIH7
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F429NIH7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429NIH7
Microcontrollers STM32F429NIH7
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F429NIH7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429NIH7
Microcontrollers STM32F429NIH7
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429NIH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429NIH7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429NIH7
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795712-STM32F429NIH7 685-STM32F429NIH7 497-18938-ND STM32F429NIH7 STM32F429NIH7 STM32F429NIH7 STM32F429NIH7
Product Name Embedded - Embedded - Microcontrollers - STM32F429NIH7 ARM Cortex-M 32-bit 2MB 180MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 50 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 2000 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - A2C00053692 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers