STMicroelectronics, Inc. Microcontrollers STM32F429NIH6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17457-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17457-ND
Microcontrollers 497-17457-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F429NIH6 - 844727-STM32F429NIH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429NIH6
844727-STM32F429NIH6
Embedded - Embedded - Microcontrollers - STM32F429NIH6 844727-STM32F429NIH6
Manufacturer: STMicroelectronics Win Source Part Number: 844727-STM32F429NIH6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 216-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F429 Categories: Integrated Circuits (ICs) Case / Package: 216-TFBGA (13x13) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17457, STM32F429NIH6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 844727-STM32F429NIH6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Package: 216-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F429
Categories: Integrated Circuits (ICs)
Case / Package: 216-TFBGA (13x13)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17457, STM32F429NIH6-ND

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU - 685-STM32F429NIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU
685-STM32F429NIH6
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU 685-STM32F429NIH6
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, TFBGA Product overview: STM32F429NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429NIH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, TFBGA Product overview: STM32F429NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429NIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F429NIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429NIH6
Microcontrollers STM32F429NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F429NIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429NIH6
Microcontrollers STM32F429NIH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F429NIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429NIH6
Embedded - Microcontrollers STM32F429NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429NIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429NIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429NIH6
ARM Microcontrollers - MCU STM32F429NIH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17457-ND 844727-STM32F429NIH6 685-STM32F429NIH6 STM32F429NIH6 STM32F429NIH6 STM32F429NIH6 STM32F429NIH6 STM32F429NIH6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F429NIH6 ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 2000 KB 256 KB 256 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C01068900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers