STMicroelectronics, Inc. Microcontrollers STM32F429IIT6G

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F429IIT6G is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, featuring a floating-point unit (FPU) and capable of operating at frequencies up to 180 MHz. It offers up to 2 MB of Flash memory and 256 KB of SRAM, including 64 KB of core-coupled memory (CCM). The device supports a wide range of connectivity options, including USB 2.0, Ethernet MAC, and multiple communication interfaces such as I2C, USART, and SPI, making it suitable for various applications. This microcontroller includes advanced features such as a Chrom-ART Accelerator for enhanced graphics processing, a 12-bit ADC with up to 24 channels, and a flexible external memory controller. It also supports low-power modes, making it efficient for battery-operated devices. The STM32F429IIT6G is available in multiple package options, including LQFP and BGA formats, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The STM32F429IIT6G is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, featuring a floating-point unit (FPU) and capable of operating at frequencies up to 180 MHz. It offers up to 2 MB of Flash memory and 256 KB of SRAM, including 64 KB of core-coupled memory (CCM). The device supports a wide range of connectivity options, including USB 2.0, Ethernet MAC, and multiple communication interfaces such as I2C, USART, and SPI, making it suitable for various applications. This microcontroller includes advanced features such as a Chrom-ART Accelerator for enhanced graphics processing, a 12-bit ADC with up to 24 channels, and a flexible external memory controller. It also supports low-power modes, making it efficient for battery-operated devices. The STM32F429IIT6G is available in multiple package options, including LQFP and BGA formats, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F429IIT6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429IIT6G
Microcontrollers STM32F429IIT6G
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429IIT6G
ARM Microcontrollers - MCU STM32F429IIT6G
ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbytes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT

ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbytes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT

Buy Now Datasheet
Embedded - Microcontrollers - STM32F429IIT6G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429IIT6G
Embedded - Microcontrollers STM32F429IIT6G
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429IIT6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429IIT6G
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429IIT6G
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F429IIT6G STM32F429IIT6G STM32F429IIT6G STM32F429IIT6G
Product Name Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active
Clock Speed 180 MHz 180 MHz
RAM 256 KB 256 KB
I/O Ports 140
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers