The STM32F429BIT7 is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, featuring a floating-point unit (FPU) and operating at a frequency of up to 180 MHz. It offers 2 MB of Flash memory and 256 KB of SRAM, including 64 KB of core-coupled memory (CCM). The device supports a wide range of connectivity options, including USB 2.0, Ethernet MAC, and multiple communication interfaces such as I2C, USART, SPI, and CAN. This microcontroller is equipped with advanced peripherals, including a 12-bit ADC with up to 24 channels, a 12-bit DAC, and a camera interface capable of handling parallel data up to 54 Mbytes/s. It also features a Chrom-ART Accelerator for enhanced graphics processing and a flexible external memory controller for interfacing with various memory types. The STM32F429BIT7 is designed for low power consumption, offering multiple low-power modes and a real-time clock with backup capabilities. Its extensive I/O options include up to 168 ports with interrupt capabilities, making it suitable for a variety of applications requiring high performance and connectivity.
Win Source Part Number: 1262794-STM32F429BIT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 208-LQFP
Supplier Device Package: 208-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F429
32-Bit ARM Cortex-M4 MCU, 2MB Flash, 180MHz, Industrial Product overview: STM32F429BIT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 2MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429BIT7 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
IC MCU 32BIT 2MB FLASH 208LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 2MB FLASH 208LQFP
IC MCU 32BIT 2MB FLASH 208LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262794-STM32F429BIT7 | 685-STM32F429BIT7 | STM32F429BIT7-ND | STM32F429BIT7 | STM32F429BIT7 | STM32F429BIT7 | STM32F429BIT7 | STM32F429BIT7 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Industrial ARM Cortex-M 32-bit 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 180 MHz | 50 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 2000 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |