STMicroelectronics, Inc. ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU STM32F429BIT6

Description
ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429BIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429BIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU - 685-STM32F429BIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU
685-STM32F429BIT6
ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU 685-STM32F429BIT6
ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429BIT6 can be used for catalog matching and distributor lookup.

ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 256KB RAM, LQFP Product overview: STM32F429BIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 180MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 180MHz, 2MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429BIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F429BIT6 - 708478-STM32F429BIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429BIT6
708478-STM32F429BIT6
Embedded - Embedded - Microcontrollers - STM32F429BIT6 708478-STM32F429BIT6
Manufacturer: STMicroelectronics Win Source Part Number: 708478-STM32F429BIT6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 208-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F429BI Categories: Integrated Circuits (ICs) Manufacturer Package: 208-LQFP (28x28) Alternative Parts (Cross-Reference): AT91RM9200-QI-002; AT91SAM9260-QU; SPC5645BF0VLT1; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708478-STM32F429BIT6
Series: TPS series
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 180MHz
Package: 208-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F429BI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-LQFP (28x28)
Alternative Parts (Cross-Reference): AT91RM9200-QI-002; AT91SAM9260-QU; SPC5645BF0VLT1;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1962037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962037
Microcontrollers 1962037
STM32F429BIT6, STM32 Microcontrollers

STM32F429BIT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962039P
Microcontrollers 1962039P
STM32F429BIT6, STM32 Microcontrollers

STM32F429BIT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962039
Microcontrollers 1962039
STM32F429BIT6, STM32 Microcontrollers

STM32F429BIT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-17452-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17452-ND
Microcontrollers 497-17452-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - STM32F429BIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429BIT6
Microcontrollers STM32F429BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F429BIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429BIT6
Embedded - Microcontrollers STM32F429BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429BIT6
ARM Microcontrollers - MCU STM32F429BIT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics - 42Y1047 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics
42Y1047
Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics 42Y1047
MCU, 32BIT, 180MHZ, LQFP-208; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:2MB; No. of Pins:208Pins RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-208; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:2MB; No. of Pins:208Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429BIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429BIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429BIT6
IC MCU 32BIT 2MB FLASH 208LQFP

IC MCU 32BIT 2MB FLASH 208LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F429BIT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F429BIT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F429BIT6
2MB 1.8V~3.6V CM4 256KB 180MHz FLASH 168 LQFP-208(28x28) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2MB 1.8V~3.6V CM4 256KB 180MHz FLASH 168 LQFP-208(28x28) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F429BIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429BIT6
Microcontrollers STM32F429BIT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F429BIT6 708478-STM32F429BIT6 1962037 1962039P 497-17452-ND STM32F429BIT6 STM32F429BIT6 STM32F429BIT6 42Y1047 STM32F429BIT6 STM32F429BIT6 STM32F429BIT6
Product Name ARM Cortex-M 180MHz 2MB 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F429BIT6 Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 180Mhz, Lqfp-208; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
RAM 256 KB 2000 KB 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN, EBI/EMI CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 208-LQFP QFP; Other; 208-LQFP Other; 208-LQFP QFP QFP; Other; 208-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details