STMicroelectronics, Inc. ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU STM32F427ZIT6

Description
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP Product overview: STM32F427ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP Product overview: STM32F427ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU - 685-STM32F427ZIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU
685-STM32F427ZIT6
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU 685-STM32F427ZIT6
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP Product overview: STM32F427ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, LQFP Product overview: STM32F427ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-14050-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14050-ND
Microcontrollers 497-14050-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
STM series - STM32F427ZIT6 - 708477-STM32F427ZIT6 - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32F427ZIT6
708477-STM32F427ZIT6
STM series - STM32F427ZIT6 708477-STM32F427ZIT6
Manufacturer: STMicroelectronics Win Source Part Number: 708477-STM32F427ZIT6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 180MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F427ZI Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Alternative Parts (Cross-Reference): MK40DX128VLQ10; MK10X256VLQ100; PK40DX256VLQ10; PK10DX256ZVLQ10 ; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Motor Drive & Control, Medical, Industrial, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Audio, Safety Family Part Number: STM32F427 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 114 Date RAM Size: 256K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708477-STM32F427ZIT6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F427ZI
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Alternative Parts (Cross-Reference): MK40DX128VLQ10; MK10X256VLQ100; PK40DX256VLQ10; PK10DX256ZVLQ10 ;
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development, Motor Drive & Control, Medical, Industrial, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Audio, Safety
Family Part Number: STM32F427
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 114
Date RAM Size: 256K x 8

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9929 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9929
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9929
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:2MB; RAM Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:2MB; RAM Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F427ZIT6
ARM Microcontrollers - MCU STM32F427ZIT6
ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F427ZIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F427ZIT6
Embedded - Microcontrollers STM32F427ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F427ZIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F427ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F427ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F427ZIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F427ZIT6
Microcontrollers STM32F427ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F427ZIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F427ZIT6
Microcontrollers STM32F427ZIT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F427ZIT6 497-14050-ND 708477-STM32F427ZIT6 99W9929 STM32F427ZIT6 STM32F427ZIT6 STM32F427ZIT6 STM32F427ZIT6 STM32F427ZIT6
Product Name ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU Microcontrollers STM series - STM32F427ZIT6 Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 256 KB 256 KB 2000 KB 256 KB 256 KB 256 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN, EBI/EMI, Ethernet, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details