STMicroelectronics, Inc. ARM Cortex-M 32-bit 180MHz 1MB Embedded Microcontroller MCU STM32F427ZGT6

Description
32-bit ARM Cortex-M4 MCU, 180MHz, 1MB Flash, 256KB RAM, LQFP Product overview: STM32F427ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 180MHz, 1MB Flash, 256KB RAM, LQFP Product overview: STM32F427ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 180MHz 1MB Embedded Microcontroller MCU - 685-STM32F427ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 1MB Embedded Microcontroller MCU
685-STM32F427ZGT6
ARM Cortex-M 32-bit 180MHz 1MB Embedded Microcontroller MCU 685-STM32F427ZGT6
32-bit ARM Cortex-M4 MCU, 180MHz, 1MB Flash, 256KB RAM, LQFP Product overview: STM32F427ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 1MB Flash, 256KB RAM, LQFP Product overview: STM32F427ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8805409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8805409P
Microcontrollers 8805409P
32-Bit MCU+FPU 1MB Flash USB OTG LQFP144

32-Bit MCU+FPU 1MB Flash USB OTG LQFP144

Supplier's Site
Microcontrollers - 8805409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8805409
Microcontrollers 8805409
32-Bit MCU+FPU 1MB Flash USB OTG LQFP144

32-Bit MCU+FPU 1MB Flash USB OTG LQFP144

Supplier's Site
Microcontrollers - 1777181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1777181
Microcontrollers 1777181
32-Bit MCU+FPU 1MB Flash USB OTG LQFP144

32-Bit MCU+FPU 1MB Flash USB OTG LQFP144

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F427ZGT6 - 085273-STM32F427ZGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F427ZGT6
085273-STM32F427ZGT6
Embedded - Embedded - Microcontrollers - STM32F427ZGT6 085273-STM32F427ZGT6
Manufacturer: STMicroelectronics Win Source Part Number: 085273-STM32F427ZGT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F427ZG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK50N512CLQ100; MK51N512CLQ100; PK30DX256ZVLQ10; MK40X128VLQ100; ECCN: 3A991.a.2 Country of Origin: France , Philippines, Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 085273-STM32F427ZGT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Family Name: STM32F427ZG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Alternative Parts (Cross-Reference): MK50N512CLQ100; MK51N512CLQ100; PK30DX256ZVLQ10; MK40X128VLQ100;
ECCN: 3A991.a.2
Country of Origin: France , Philippines, Taiwan
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-17450-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17450-ND
Microcontrollers 497-17450-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9928 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9928
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9928
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F427ZGT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F427ZGT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F427ZGT6
1MB 1.8V~3.6V CM4 256KB 180MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1MB 1.8V~3.6V CM4 256KB 180MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F427ZGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F427ZGT6
Microcontrollers STM32F427ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F427ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F427ZGT6
Microcontrollers STM32F427ZGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F427ZGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F427ZGT6
Embedded - Microcontrollers STM32F427ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F427ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F427ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F427ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F427ZGT6
ARM Microcontrollers - MCU STM32F427ZGT6
ARM Microcontrollers - MCU 32B ARM Cortex-M4 1Mb Flash 168MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M4 1Mb Flash 168MHz CPU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F427ZGT6 8805409P 8805409 085273-STM32F427ZGT6 497-17450-ND 99W9928 STM32F427ZGT6 STM32F427ZGT6 STM32F427ZGT6 STM32F427ZGT6 STM32F427ZGT6 STM32F427ZGT6
Product Name ARM Cortex-M 32-bit 180MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F427ZGT6 Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 256 KB 4 to 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, UART, USART, IrDA, LIN, EBI/EMI, Ethernet, I2S USB USB CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details