STMicroelectronics, Inc. 32-bit 2MB 180MHz Embedded Microcontroller MCU STM32F427VIT6TR

Description
32-Bit MCU, Cortex-M4, 2MB Flash, 180MHz, 100-Pin PQFP Product overview: STM32F427VIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2MB, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427VIT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit MCU, Cortex-M4, 2MB Flash, 180MHz, 100-Pin PQFP Product overview: STM32F427VIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2MB, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427VIT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 2MB 180MHz Embedded Microcontroller MCU
685-STM32F427VIT6TR
32-bit 2MB 180MHz Embedded Microcontroller MCU 685-STM32F427VIT6TR
32-Bit MCU, Cortex-M4, 2MB Flash, 180MHz, 100-Pin PQFP Product overview: STM32F427VIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2MB, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427VIT6TR can be used for catalog matching and distributor lookup.

32-Bit MCU, Cortex-M4, 2MB Flash, 180MHz, 100-Pin PQFP Product overview: STM32F427VIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2MB, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2MB, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427VIT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F427VIT6TR - 847340-STM32F427VIT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F427VIT6TR
847340-STM32F427VIT6TR
Embedded - Embedded - Microcontrollers - STM32F427VIT6TR 847340-STM32F427VIT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 847340-STM32F427VIT6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 82 Family Name: STM32F427 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F427VIT6TR-ND, 497-18790-2, 497-18790-1, 497-18790-6

Manufacturer: STMicroelectronics
Win Source Part Number: 847340-STM32F427VIT6TR
Series: STM32F4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 82
Family Name: STM32F427
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F427VIT6TR-ND, 497-18790-2, 497-18790-1, 497-18790-6

Buy Now Datasheet
Microcontrollers - 497-18790-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18790-1-ND
Microcontrollers 497-18790-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-18790-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18790-2-ND
Microcontrollers 497-18790-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-18790-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18790-6-ND
Microcontrollers 497-18790-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F427VIT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F427VIT6TR
Microcontrollers STM32F427VIT6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F427VIT6TR
ARM Microcontrollers - MCU STM32F427VIT6TR
ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbytes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator,FSMC

ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbytes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator,FSMC

Buy Now Datasheet
Embedded - Microcontrollers - STM32F427VIT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F427VIT6TR
Embedded - Microcontrollers STM32F427VIT6TR
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F427VIT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F427VIT6TR
Microcontrollers STM32F427VIT6TR
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F427VIT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F427VIT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F427VIT6TR
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F427VIT6TR 847340-STM32F427VIT6TR 497-18790-1-ND STM32F427VIT6TR STM32F427VIT6TR STM32F427VIT6TR STM32F427VIT6TR STM32F427VIT6TR
Product Name 32-bit 2MB 180MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F427VIT6TR Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 26 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Supply Voltage 1.7 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
I/O Ports 82 82 82
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers