STMicroelectronics, Inc. Microcontrollers STM32F423VHT6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19660-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19660-ND
Microcontrollers 497-19660-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F423VHT6 - 935480-STM32F423VHT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F423VHT6
935480-STM32F423VHT6
Embedded - Embedded - Microcontrollers - STM32F423VHT6 935480-STM32F423VHT6
Manufacturer: STMicroelectronics Win Source Part Number: 935480-STM32F423VHT6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F423 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 540 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19660, STM32F423VHT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935480-STM32F423VHT6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F423
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 540
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19660, STM32F423VHT6-ND

Buy Now Datasheet
High-Performance ARM Cortex-M 100 MHz Embedded Microcontroller MCU - 685-STM32F423VHT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 100 MHz Embedded Microcontroller MCU
685-STM32F423VHT6
High-Performance ARM Cortex-M 100 MHz Embedded Microcontroller MCU 685-STM32F423VHT6
High-performance access line, Arm Cortex-M4 core with DSP and FPU, 1,5 MByte of Flash memory, 100 MHz CPU, ART Accelerator, DFSDM, AES Product overview: STM32F423VHT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 100 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 100 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F423VHT6 can be used for catalog matching and distributor lookup.

High-performance access line, Arm Cortex-M4 core with DSP and FPU, 1,5 MByte of Flash memory, 100 MHz CPU, ART Accelerator, DFSDM, AES Product overview: STM32F423VHT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 100 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 100 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F423VHT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F423VHT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F423VHT6
Microcontrollers STM32F423VHT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F423VHT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F423VHT6
Microcontrollers STM32F423VHT6
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F423VHT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F423VHT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F423VHT6
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F423VHT6
ARM Microcontrollers - MCU STM32F423VHT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F423VHT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F423VHT6
Embedded - Microcontrollers STM32F423VHT6
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19660-ND 935480-STM32F423VHT6 685-STM32F423VHT6 STM32F423VHT6 STM32F423VHT6 STM32F423VHT6 STM32F423VHT6 STM32F423VHT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F423VHT6 High-Performance ARM Cortex-M 100 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 320 KB 1500 KB 320 KB 320 KB 320 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details