STMicroelectronics, Inc. Microcontrollers STM32F417ZGT6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11916-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11916-ND
Microcontrollers 497-11916-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F417ZGT6 - 212316-STM32F417ZGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F417ZGT6
212316-STM32F417ZGT6
Embedded - Embedded - Microcontrollers - STM32F417ZGT6 212316-STM32F417ZGT6
Manufacturer: STMicroelectronics Win Source Part Number: 212316-STM32F417ZGT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 168MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212316-STM32F417ZGT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 168MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU - 685-STM32F417ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F417ZGT6
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F417ZGT6
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417ZGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F417ZGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F417ZGT6
Embedded - Microcontrollers STM32F417ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F417ZGT6
ARM Microcontrollers - MCU STM32F417ZGT6
ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics - 71T9861 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics
71T9861
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics 71T9861
MCU, 32BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F417ZGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F417ZGT6
Microcontrollers STM32F417ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F417ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F417ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F417ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F417ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F417ZGT6
Microcontrollers STM32F417ZGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11916-ND 212316-STM32F417ZGT6 685-STM32F417ZGT6 STM32F417ZGT6 STM32F417ZGT6 71T9861 STM32F417ZGT6 STM32F417ZGT6 STM32F417ZGT6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F417ZGT6 ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details